EN
  • EN
  • DE

MAX4547CSE+

Part No MAX4547CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH DUAL SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 20 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.7 V to 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 126852-MAX4547CSE+
Ultra Librarian 3D Model Ultra Librarian MAX4547CSE+ CAD Model

Description

Maxim Integrated MAX4547CSE+ Low-Voltage, Single-Supply Multiplexer

The Maxim Integrated MAX4547CSE+ is a versatile and high-performance analog multiplexer that operates with a single supply voltage ranging from 2.7V to 12V, or dual supplies of ±2.7V to ±6V. This makes it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

Featuring a 4-channel, single-ended signal configuration, the MAX4547CSE+ provides a flexible solution for routing analog signals in a variety of systems. Its low on-resistance (100 ohms max) and on-resistance matching between channels (6 ohms max) ensure signal integrity, while its low leakage currents (2nA max at +25°C) minimize power consumption and increase accuracy in sensitive applications.

The MAX4547CSE+ is designed to handle rail-to-rail analog signals, making it highly compatible with modern low-voltage digital systems. This capability allows the multiplexer to pass signals from ground to the supply rail without distortion or attenuation, a feature that is particularly important in audio, data acquisition, and communication systems.

Control of the MAX4547CSE+ is achieved through a digital interface, which uses TTL/CMOS logic levels for compatibility with a wide range of microcontrollers and digital systems. The Break-Before-Make feature ensures that no two channels are connected simultaneously, preventing signal crosstalk and ensuring smooth transitions between channels.

Encased in a 16-pin narrow SO package, the MAX4547CSE+ is designed for space-saving in PCB designs, without compromising on performance. Its extended temperature range of -40°C to +85°C allows for operation in harsh environments, making it suitable for industrial and automotive applications as well.

With its combination of low-voltage operation, precision signal handling, and digital control, the MAX4547CSE+ from Maxim Integrated is a reliable and efficient choice for multiplexing analog signals in a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8177 $58.1770
25+ $4.7736 $119.3400
38+ $4.6246 $175.7348
52+ $4.4756 $232.7312
67+ $4.3266 $289.8822
90+ $3.8785 $349.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess