Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Video
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Maximum) 20Ohm
Single Supply Voltage (V+) 2.7V ~ 12V
Voltage - Supply, Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MAX4546
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802910-MAX4546ESE
Ultra Librarian 3D Model Ultra Librarian MAX4546ESE CAD Model

Description

Maxim Integrated's MAX4546ESE: Precision, Low-Voltage, Single-Supply, SPDT Analog Switches

The MAX4546ESE from Maxim Integrated stands as a testament to the company's dedication to producing high-quality, precision analog switches that cater to a wide array of applications. This device is a member of a family of monolithic CMOS analog ICs, featuring low-voltage operation and single-supply capability, making it an ideal choice for portable and battery-powered equipment.

Designed with versatility in mind, the MAX4546ESE operates from a single +3V to +12V supply, or from dual supplies of ±3V to ±6V, while maintaining low power consumption. This flexibility in power supply requirements is coupled with a broad signal range that encompasses the power-supply rails, ensuring the switch can handle a variety of signal types without degradation.

The MAX4546ESE offers a Single-Pole Double-Throw (SPDT) configuration, which provides users with a high degree of control over signal routing. Its switch configuration can be utilized in a multitude of scenarios, ranging from signal multiplexing to acting as a drop-in replacement for mechanical relays where improved reliability and speed are desired.

Key features of the MAX4546ESE include low on-resistance (

Furthermore, the MAX4546ESE is equipped with fast switching speeds (turn-on time of 120ns and turn-off time of 80ns), which enhance its performance in time-sensitive applications. Its robust ESD protection (±2000V Human Body Model) safeguards the device from electrostatic discharges, ensuring long-term reliability and stability in a wide range of environments.

The MAX4546ESE is available in a 16-pin narrow SO package, which is conducive to space-constrained designs. With its high-performance attributes and compact form factor, the MAX4546ESE is an excellent choice for designers looking to incorporate a reliable and efficient SPDT analog switch into their systems.

Whether it's for multiplexing data lines, audio signals, or other analog/digital signals, the MAX4546ESE by Maxim Integrated is engineered to meet the demands of modern electronic designs, offering a combination of performance, power efficiency, and versatility.

You May Also Be Interested in

PLX
High-Performance 48-lane, 9-port PCIe Switch
Lowest to $160.1102
ECAD model for PEX8548-AA25BIG
Maxim Integrated
IC SW DUAL VIDEO BIDIRECT 16SOIC
Lowest to $6.5194
ECAD model for MAX4567ESE+
PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $71.8481
ECAD model for PEX8619-BA50BC
Broadcom Limited
Need more? Email Us
ECAD model for PEX9797-AA80BIG
Broadcom Limited
PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BC G
Renesas Electronics America
IC SWITCH DUAL SPST 10-TDFN
Need more? Email Us
ECAD model for ISL54406IRTZ-T
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.2536
ECAD model for TC7W53FU
Broadcom Limited
PCI Express Switch 16Lanes 4 Port 2-CH 324-Pin BGA / PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BCG
PLX
Lowest to $120.0000
ECAD model for PEX8724-CA80BC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention