Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 1.125M (64K x 18)(128K x 9)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795165-SN74V293-15PZAG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V293
Introduction Date March 31, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74V293-15PZAG4 CAD Model

Description

The SN74V293-15PZAG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular product is a crucial component for designers who require a programmable logic device that delivers both speed and efficiency.

Key Features:

  • Technology: The device is built on advanced CMOS technology, which offers low power dissipation alongside high-speed operation, making it suitable for battery-powered and high-speed systems.
  • Logic Type: It is a programmable logic device (PLD), which allows for customizable logic configurations, providing engineers with the flexibility to tailor the IC to their specific design requirements.
  • Package: The SN74V293-15PZAG4 comes in a 100-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications due to its compact footprint.
  • Performance: With a 15 ns propagation delay, this device is designed for high-speed operations, ensuring quick response times and efficient data processing.
  • Operating Temperature: It operates over an industrial temperature range, making it suitable for use in environments subject to extreme conditions.
  • Supply Voltage: The device supports a wide range of supply voltages, enhancing its compatibility with various system architectures.

Applications:

The SN74V293-15PZAG4 is a versatile component that can be used in a multitude of applications. Its ability to be programmed for specific logic functions makes it ideal for use in:

  • Automotive systems
  • Telecommunications equipment
  • Data processing units
  • Consumer electronics
  • Industrial control systems

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the SN74V293-15PZAG4 is backed by a legacy of quality and innovation. With its robust feature set and flexible design, it stands as an excellent choice for engineers looking to integrate a reliable programmable logic solution into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC FIFO SYNC 2KX9 UNI-DIR
Need more? Email Us
ECAD model for SN74ACT72231L25RJ
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $9.8535
ECAD model for IDT7203L50TP
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Need more? Email Us
ECAD model for SN74ALS232BN
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $10.2362
ECAD model for IDT7203L20TP
Cypress Semiconductor Corp
Low-Voltage 64/256/512/1K/2K/4K/8K x 9 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4231V-25AXC
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
ECAD model for IDT72T18125L10BB
Cypress Semiconductor Corp
IC FIFO SYNC 16KX9 8NS 32PLCC
Need more? Email Us
ECAD model for CY7C4261-10JXI
Texas Instruments
Need more? Email Us
ECAD model for ACT7203L50NP
Texas Instruments
IC FIFO ASYNC 16KX9
Need more? Email Us
ECAD model for SN74ACT7206L25NP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention