Products specifications Report Issue?

Reference Date Code 2017
Manufacturer On-Bright
Win Source Part Number 755441-OB2535
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OB2535 CAD Model

Description

The OB2535 is a highly integrated and cost-effective power switch primarily designed for offline flyback converter applications. Manufactured by On-Bright Electronics, it's optimized for use in AC-DC adapters, chargers, and auxiliary power supplies, offering a compact and efficient solution for converting AC voltage to a stable DC output. This component incorporates advanced features to minimize power consumption and improve overall system performance.

Applications:

  • AC-DC Adapters: Used in wall adapters for charging mobile phones, tablets, and other portable devices.
  • Battery Chargers: Integrated into battery charging circuits for various electronic devices.
  • Auxiliary Power Supplies: Providing power to control circuits and other low-power functions in larger systems.
  • LED Lighting: Driving LED lighting applications with efficient power conversion.
  • Standby Power Supplies: Providing power for devices in standby mode, minimizing energy waste.

Features:

  • Integrated Power MOSFET: Simplifies design and reduces the number of external components.
  • High Efficiency: Minimizes power losses, improving overall system efficiency.
  • Valley Switching Operation: Reduces switching losses and improves EMI performance.
  • Frequency Jittering: Spreads the EMI spectrum, reducing peak emissions.
  • Overvoltage Protection (OVP): Protects the converter and the load from excessive voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Over-Temperature Protection (OTP): Protects the device from overheating.

Benefits:

  • Cost-Effective Solution: Integrated features reduce the bill of materials and simplify the design process, leading to lower overall cost.
  • Energy Efficient: High efficiency and valley switching operation minimize power consumption, reducing energy waste.
  • Improved EMI Performance: Frequency jittering reduces peak EMI emissions, simplifying compliance with regulatory standards.
  • Enhanced System Reliability: Integrated protection features protect the converter and the load from various fault conditions.
  • Compact Design: The integrated power MOSFET and other features allow for a compact and space-saving design.

Additional Details:

The OB2535 is typically available in a small surface-mount package. The switching frequency is internally set and optimized for high efficiency. It operates over a specified temperature range, typically from -40°C to +85°C. The input voltage range and output power capabilities are specified in the On-Bright datasheet. The device incorporates a soft-start function to limit inrush current during startup. Proper layout and transformer design are crucial for optimal performance. The OB2535 is designed to meet relevant safety and regulatory standards. Refer to the On-Bright datasheet for detailed electrical characteristics, application guidelines, and recommended component values. The gate drive voltage and other internal parameters are precisely controlled to ensure reliable operation.

You May Also Be Interested in

Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $37.0458
ECAD model for SNJ54121J
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1177 $64.7350
1,355+ $0.0958 $129.8090
2,085+ $0.0932 $194.3220
2,860+ $0.0906 $259.1160
3,735+ $0.0867 $323.8245
4,920+ $0.0790 $388.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 550 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention