Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS Integrated Circuits Division
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NC (1 Form B)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 75 mA
On-State Resistance (Max) 10 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 1372015-CPC1106N
Ultra Librarian 3D Model Ultra Librarian CPC1106N CAD Model

Description

The CPC1106N is a solid state relay from the CPC, OptoMOS® series manufactured by IXYS Integrated Circuits Division.

  • Series: CPC, OptoMOS®
  • Application: Relay
  • Temperature Range: -55°C to 150°C
  • Voltage Load: 0V to 60V
  • Load Current: 75mA
  • Output Type: AC/DC
  • Circuit Configuration: SPST-NC (1 Form B)
  • Mounting Type: Surface Mount
  • Package: 4-SOP
  • Voltage Input: 1.2VDC
  • On-State Resistance: 10 Ohms
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

ON Semiconductor
PHOTOVOLTAIC SOLID-STATE RELAY OPTOCOUPLERS | SSR RELAY SPST-NO 140MA 0-400V
Need more? Email Us
ECAD model for HSR412
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Lowest to $68.3340
ECAD model for LR600240D25
California Eastern Labs
6, 8-PIN DIP, 400 V BREAK DOWN VOLTAGE, NORMALLY CLOSE TYPE 1-ch, 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7142-2B
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA126
IXYS
Dual Single-Pole OptoMOS Relay Normally Open & Normally Closed | SSR RELAY SPST-NO/NC 1A 0-60V
Need more? Email Us
ECAD model for LBA710STR
Toshiba Semiconductor and Storage
MEASUREMENT INSTRUMENTS LOGIC IC TESTERS / MEMORY TESTERS BOARD TESTERS / SCANNERS
Lowest to $6.8639
ECAD model for TLP3121
Panasonic
SSR RELAY SPST-NO 600MA 0-600V
Need more? Email Us
ECAD model for AQH1213AZ
Omron
MOS FET Relays
Need more? Email Us
ECAD model for G3VM-354JTR
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120STR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4428 $52.0996
17+ $6.1069 $103.8173
26+ $5.9161 $153.8186
35+ $5.7252 $200.3820
46+ $5.5344 $254.5824
61+ $4.9619 $302.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 853 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention