EN
  • EN
  • DE
  • IT

MCF52211CEP66

Part No MCF52211CEP66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microcontroller | IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 66MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN-EP (9x9)
Family Part Number MCF52211
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1220638-MCF52211CEP66
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52211CEP66 CAD Model

Description

The NXP MCF52211CEP66 is a robust microcontroller designed to meet the needs of a wide range of embedded applications. This integrated circuit is part of NXP's MCF5221x series of microcontrollers, which are known for their high performance and flexibility. The MCF52211CEP66 features a ColdFire V2 core, offering a perfect balance between processing power and energy efficiency, making it an ideal choice for industrial control, automotive systems, and smart IoT devices.

Key Features:

  • CPU: 32-bit ColdFire V2 Core with a maximum operating frequency of 66 MHz, delivering robust computational capabilities with efficient power consumption.
  • Memory: Equipped with 64KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Includes a variety of communication interfaces such as I2C, SPI, UART, and CAN, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • Timers: Features multiple general-purpose timers, a real-time timer, and a watchdog timer to support complex timing operations and system reliability.
  • Analog-to-Digital Converter (ADC): Integrated 12-bit ADC with multiple channels for accurate analog signal measurement and conversion.
  • PWM: Offers Pulse Width Modulation outputs for precise control over motors, LEDs, and other actuators.
  • Package: Available in a 64-pin QFP (Quad Flat Package), which is suitable for space-constrained applications while providing enough I/O lines for most tasks.
  • Voltage Range: Operates at a voltage range of 3.0V to 3.6V, compatible with a variety of power sources and ensuring low-power operation.
  • Temperature Range: Designed to operate within an industrial temperature range, maintaining functionality across extreme conditions.

Applications:

The MCF52211CEP66's combination of processing power, memory capacity, and connectivity options make it well-suited for applications such as industrial automation, automotive systems, building control, medical devices, and smart energy management. Its robust design ensures reliable operation in environments that demand stability and precision.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess