Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 50MHz
Slew Rate 300 V/μs
Operating Supply Current 25mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068533-MAX452CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX452CSA+ CAD Model

Description

Maxim Integrated MAX452CSA+ Precision Op-Amp

The MAX452CSA+ from Maxim Integrated is a high-performance operational amplifier designed for precision analog applications. This device is characterized by its low offset voltage, low noise, and high speed, making it an ideal choice for a wide range of applications including data acquisition systems, filters, and instrumentation.

With its single-supply voltage capability ranging from +4.5V to +11V or dual supplies of ±4.5V to ±5.5V, the MAX452CSA+ offers designers flexibility in various circuit configurations. The device also boasts a high gain-bandwidth product of 8MHz and a slew rate of 4V/µs, ensuring that it can handle fast signal transitions with ease.

The operational amplifier features a low input bias current of 10nA and an offset voltage of just 500µV, which contributes to its precision performance. These characteristics are particularly important in applications where signal integrity is critical, such as medical instrumentation and precision sensors.

The MAX452CSA+ comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). This compact form factor combined with its low power consumption makes it an efficient choice for portable and battery-powered devices.

Key specifications of the MAX452CSA+ include:

  • Supply Voltage Range: +4.5V to +11V, or ±4.5V to ±5.5V
  • Gain-Bandwidth Product: 8MHz
  • Slew Rate: 4V/µs
  • Low Input Bias Current: 10nA
  • Offset Voltage: 500µV
  • Package Type: 8-pin SOIC

Whether you are designing a precision analog-to-digital converter interface, a high-quality audio amplifier, or a sensitive measurement system, the MAX452CSA+ provides the accuracy and reliability that professionals expect from Maxim Integrated products. Its combination of features ensures that it can be seamlessly integrated into both new designs and existing systems requiring an upgrade in performance.

Overall, the MAX452CSA+ is a testament to Maxim Integrated's commitment to delivering high-quality, precision analog components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VIDEO 8SOIC
Need more? Email Us
ECAD model for AD810TRZ-EP
Texas Instruments
Lowest to $2.2426
ECAD model for OPA362AIDBVR
Analog Devices Inc.
IC AMP VOLTAGE FEEDBACK 14TSSOP
Need more? Email Us
ECAD model for ADA4853-3YRUZ-RL
Texas Instruments
Need more? Email Us
ECAD model for OPA360AIDCRT
Maxim Integrated
IC BUFFER GAMMA REF 38-TQFN
Lowest to $2.9002
ECAD model for MAX9591ETU+
Maxim Integrated
IC VIDEO AMP DUAL CMOS 8-SOIC
Need more? Email Us
ECAD model for MAX457CSA+T
Texas Instruments
OBSOLETE TL026PS-MA ND / Video Amp
Need more? Email Us
ECAD model for TL026PS-MAND
Maxim Integrated
IC VIDEO AMP W/FILTER 6-UDFN
Lowest to $1.0817
ECAD model for MAX9502GELT+T
Linear Technology
IC AMP VIDEO DIF GAIN=10 8-SOIC
Need more? Email Us
ECAD model for LT1194CS8#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention