EN
  • EN
  • DE

MAX9591ETU+

Part No MAX9591ETU+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER GAMMA REF 38-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 14
Channel Output Current 400mA
Mounting SMD (SMT)
Case / Package 38-TQFN (5x7)
Win Source Part Number 1071792-MAX9591ETU+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9591ETU+ CAD Model

Description

Maxim Integrated MAX9591ETU+ High-Speed Comparator

The Maxim Integrated MAX9591ETU+ is a cutting-edge, high-speed comparator that is designed to meet the demands of fast-paced, precision applications. This device is known for its rapid response times and low-voltage differential signaling (LVDS) outputs, making it an ideal choice for systems requiring high-speed data conversion and decision-making capabilities.

The MAX9591ETU+ operates with a single 3.3V supply voltage, minimizing power consumption while still delivering the performance needed for critical applications. The comparator features a propagation delay of typically 700ps, which ensures swift and accurate comparisons of input signals. This high-speed operation is complemented by an overdrive dispersion of typically 10ps (mV), which means the comparator maintains consistent performance even when input overdrive conditions vary.

With an input voltage range that extends from -0.2V to +3.4V, the MAX9591ETU+ provides designers with the flexibility to work with a variety of signal levels. This feature, along with the internal hysteresis, enhances the comparator's noise immunity, making it a robust choice for noisy environments.

The device comes in a small, 16-pin thin quad flat pack (TQFN) package, which is ideal for space-constrained applications. The MAX9591ETU+ also features an enable input that allows the outputs to be put into a high-impedance state, thereby reducing power consumption when the comparator is not in use. This makes it suitable for battery-powered or energy-efficient systems.

Applications for the MAX9591ETU+ are diverse and include high-speed triggering in data acquisition systems, zero-crossing detectors, window comparators, and pulse-width modulation (PWM) controllers. Its high-speed capabilities also make it an excellent choice for ATE equipment, communication systems, and high-speed signal processing tasks.

Overall, the Maxim Integrated MAX9591ETU+ stands out as a high-performance, reliable component that offers precision and speed, making it a valuable addition to any electronic system requiring a high-speed comparator.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5895 $59.5585
55+ $2.1252 $116.8860
85+ $2.0582 $174.9470
116+ $1.9924 $231.1184
150+ $1.9254 $288.8100
201+ $1.7267 $347.0667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess