Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342261-TL026PS-MAND
Ultra Librarian 3D Model Ultra Librarian TL026PS-MAND CAD Model

Description

Product Overview: TL026PS-MAND from Texas Instruments

The TL026PS-MAND is a high-performance, precision operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This operational amplifier is tailored for applications that demand accurate signal amplification with low distortion and noise levels. It is an ideal choice for professional audio equipment, test and measurement instruments, and other high-fidelity applications.

Key Features

  • High Precision: The TL026PS-MAND is engineered to provide precise amplification, ensuring signal integrity and consistency across a wide range of operating conditions.
  • Low Distortion: With its low distortion characteristics, this op-amp is perfect for audio applications where maintaining the purity of the original signal is paramount.
  • Low Noise: The device exhibits low noise performance, which is critical in sensitive applications such as medical instrumentation and high-end audio systems.
  • Wide Bandwidth: It offers a wide bandwidth, making it suitable for processing signals with a broad range of frequencies without loss of detail.
  • Robust Design: The TL026PS-MAND is built to be durable and reliable, capable of withstanding the rigors of demanding industrial environments.

Applications

The versatility of the TL026PS-MAND allows it to be used in a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Analog Signal Processing
  • Data Acquisition Systems
  • Medical Instrumentation

Technical Specifications

Some of the key technical specifications of the TL026PS-MAND include:

  • Supply Voltage Range: ±5V to ±15V
  • Input Offset Voltage: Specified over the full temperature range
  • Input Bias Current: Low input bias current for high input impedance applications
  • Output Voltage Swing: Wide output voltage swing close to the supply rails

For engineers and designers looking for an op-amp that offers precision, low noise, and high fidelity, the TL026PS-MAND from Texas Instruments is an excellent choice that is sure to meet and exceed performance expectations.

You May Also Be Interested in

Analog Devices Inc.
IC AMP MPLEX AMP 8UMAX
Lowest to $12.4245
ECAD model for MAX4313EUA
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Need more? Email Us
ECAD model for LM8207MT
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER 8LFCSP
Lowest to $5.1209
ECAD model for ADA4433-1BCPZ-R7
Renesas Electronics America
400MHz Multiplexing Amplifier | IC AMP MULTIPLEX 400MHZ 10-MSOP
Lowest to $6.2832
ECAD model for ISL59420IUZ
Renesas Electronics America
True Single Supply Video Driver | IC VIDEO DRIVER TRUE SGL 16-QSOP
Lowest to $3.6792
ECAD model for ISL59830IAZ-T13
Texas Instruments
Very Wideband, Low Distortion Triple Op Amp
Lowest to $13.8700
ECAD model for LMH6738MQX/NOPB
Analog Devices Inc.
Single 400MHz Differential Receiver LFCSP-16
Lowest to $8.9313
ECAD model for AD8128ACPZ
Renesas Electronics America
Dual, 500MHz Triple, Multiplexing Amplifiers | IC MUX AMP DUAL 500MHZ 48-QFN
Need more? Email Us
ECAD model for ISL59482IRZ
Analog Devices Inc.
Triple 1600MHz Differential Receiver LFCSP-32
Lowest to $29.7710
ECAD model for AD8120ACP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention