EN
  • EN
  • DE

MAX9502GELT+T

Part No MAX9502GELT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP W/FILTER 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Reconstruction Filter
Number of Circuits 1
Operating Supply Current 5.3mA
Channel Output Current 95mA
Supply Voltage - Operating 2.5 V to 3.6 V
Mounting SMD (SMT)
Case / Package 6-μDFN(2x2)
Win Source Part Number 1071762-MAX9502GELT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9502GELT+T CAD Model

Description

Maxim Integrated MAX9502GELT+T Product Overview

The MAX9502GELT+T from Maxim Integrated is a high-performance, low-power, DirectDrive® video filter amplifier that is specifically designed to enhance video signal quality in portable applications. This compact and efficient component is a perfect solution for small, battery-powered devices such as mobile phones, portable media players, and handheld gaming consoles, where space is at a premium and power consumption needs to be minimized.

Key Features

  • DirectDrive Technology: The MAX9502GELT+T utilizes Maxim's proprietary DirectDrive technology, which eliminates the need for an output coupling capacitor. This not only saves space but also reduces component count and cost, while providing a cleaner signal path.
  • High-Quality Video Performance: With a 6MHz bandwidth and a slew rate of 45V/µs, the MAX9502GELT+T delivers high-quality video performance, making it ideal for driving both composite and S-Video signals.
  • Low Power Consumption: The device operates from a single 2.7V to 3.6V supply, consuming a mere 1.6mA of quiescent current, which is crucial for extending battery life in portable devices.
  • Integrated Filter: It features an integrated low-pass filter that reduces noise and prevents aliasing, ensuring a clear and stable video output.
  • Small Package: The MAX9502GELT+T comes in a tiny 6-pin Thin QFN package, making it an excellent choice for designs where board space is at a high premium.

Applications

The MAX9502GELT+T is versatile and can be used across a wide range of applications. Its primary use is in portable video devices, but it is also suitable for:

  • Portable DVD Players
  • Video Glasses
  • Personal Video Recorders
  • Security Cameras
  • Video-Enabled Wearable Devices

Maxim Integrated's commitment to quality and innovation is evident in the MAX9502GELT+T, providing designers with a robust, high-performance video filter amplifier that meets the stringent requirements of today's portable video applications. With this component, manufacturers can deliver products with superior video quality while maintaining the compact size and extended battery life that consumers demand.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0668 $63.4676
16+ $7.4405 $119.0480
25+ $7.2072 $180.1800
34+ $6.9750 $237.1500
43+ $6.7429 $289.9447
58+ $6.0453 $350.6274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess