EN
  • EN
  • DE

LT1194CS8#TRPBF

Part No LT1194CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIF GAIN=10 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 35MHz
Slew Rate 500 V/μs
Operating Supply Current 35mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058010-LT1194CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1194CS8#TRPBF CAD Model

Description

Linear Technology's LT1194CS8#TRPBF High-Speed Operational Amplifier

The LT1194CS8#TRPBF is a high-speed operational amplifier from Linear Technology, renowned for its exceptional performance in video and other fast signal processing applications. This operational amplifier is designed with a focus on speed, featuring a slew rate of 600V/µs and a gain bandwidth product of 50MHz, which ensures a high degree of precision and responsiveness in high-frequency signal processing.

Encased in an 8-lead SOIC package, the LT1194CS8#TRPBF is designed for surface-mount technology, making it suitable for compact and dense circuit board designs. The device operates across a wide supply voltage range of ±2.5V to ±6V, allowing for flexibility in various circuit configurations and making it compatible with a variety of power supplies.

One of the key attributes of the LT1194CS8#TRPBF is its low input offset voltage, which minimizes error and enhances overall accuracy in signal amplification. Additionally, the operational amplifier boasts a low distortion rating, which is critical for maintaining signal integrity in high-fidelity audio and video systems.

The LT1194CS8#TRPBF is also characterized by its high output current drive capability, which is essential for driving heavy loads without compromising on performance. This feature, coupled with its fast settling time, makes it an ideal choice for data acquisition systems, active filters, and cable drivers where rapid and accurate signal reproduction is paramount.

Linear Technology has engineered the LT1194CS8#TRPBF with thermal protection and an extended temperature range, ensuring reliable operation even under harsh environmental conditions. This makes the operational amplifier well-suited for industrial and automotive applications where temperature extremes are common.

In summary, the LT1194CS8#TRPBF from Linear Technology is a versatile and high-performing operational amplifier that excels in applications requiring fast and accurate signal processing. Its robust design and comprehensive features make it a valuable component for engineers looking to enhance the performance of their high-speed systems.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess