EN
  • EN
  • DE
  • IT

MAX4515EUK+T

Part No MAX4515EUK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 20 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 14pF, 14pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 021735-MAX4515EUK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4515EUK+T CAD Model

Description

The MAX4515EUK+T from Maxim Integrated is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch designed for superior performance in multiplexing and signal routing applications. This switch operates from a single +1.8V to +5.5V supply, making it an ideal choice for battery-powered and portable devices where power efficiency is paramount.

Key Features

  • Low Voltage Operation: The switch is fully functional from a +1.8V to +5.5V supply, accommodating a wide range of applications from low-voltage portable devices to higher voltage systems.
  • Low On-Resistance: With a low on-resistance (R<sub>ON) that typically ranges from 0.5Ω to 1Ω, the MAX4515EUK+T ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity.
  • Single Supply Operation: Its single-supply operation simplifies design complexity and power supply requirements, contributing to a more streamlined and cost-effective system design.
  • High Off-Isolation: The device offers high off-isolation at -50dB at 1MHz, which minimizes crosstalk between signals when the switch is in the off position.
  • Low Crosstalk: With low crosstalk performance at -74dB at 1MHz, it ensures that signals remain clean and free from interference from adjacent channels.
  • Fast Switching Times: The MAX4515EUK+T boasts fast switching times (t<sub>ON and t<sub>OFF) of less than 250ns, allowing for rapid signal routing and minimal delay.
  • Extended Temperature Range: This device is capable of operating over an extended temperature range of -40°C to +85°C, ensuring reliability and performance under a wide range of environmental conditions.
  • Small SOT23 Package: Packaged in a compact SOT23-5, it is space-efficient and suitable for high-density circuit designs.

Applications

The MAX4515EUK+T is versatile and can be used in a variety of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instruments

With its excellent performance characteristics and Maxim Integrated's reputation for high-quality components, the MAX4515EUK+T is a reliable and efficient solution for designers looking to optimize their analog signal switching applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7197 $56.6364
29+ $3.8725 $112.3025
45+ $3.7516 $168.8220
62+ $3.6305 $225.0910
80+ $3.5095 $280.7600
107+ $3.1464 $336.6648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess