EN
  • EN
  • DE
  • IT

IH5049CJE

Part No IH5049CJE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX2 75OHM 16CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 8Ohm
Voltage - Supply, Single (V+) 4.5V ~ 20V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 600ns, 300ns
Charge Injection 10pC
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 602606-IH5049CJE
Ultra Librarian 3D Model Ultra Librarian IH5049CJE CAD Model

Description

Maxim Integrated Product IH5049CJE Overview

The IH5049CJE is a high-performance analog switch product designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This particular switch is part of a series of devices that offer exceptional signal integrity, low power consumption, and high durability, making it an ideal choice for a variety of applications in the electronics industry.

Key Features

  • High Precision: The IH5049CJE is engineered to provide precise switching capabilities, ensuring minimal signal distortion and high accuracy for sensitive applications.
  • Low Power Consumption: With its design focused on energy efficiency, this switch operates with very low power requirements, contributing to the overall energy savings of the system it is integrated into.
  • Wide Voltage Range: It supports a broad range of operating voltages, making it versatile for use in various circuit configurations.
  • Durability: Maxim Integrated's rigorous manufacturing standards mean that the IH5049CJE is built to last, ensuring a long operational lifespan even under demanding conditions.
  • Compact Size: The device comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.

Applications

The IH5049CJE analog switch is suitable for a multitude of applications, including but not limited to:

  • Test and measurement equipment
  • Data acquisition systems
  • Communication devices
  • Medical instrumentation
  • Audio and video signal routing

Technical Specifications

The IH5049CJE offers a combination of technical characteristics that ensure optimal performance in various circuits:

  • Single-pole, single-throw (SPST) configuration
  • Low on-resistance for efficient signal transmission
  • Fast switching times for responsive operation
  • High off-isolation to prevent signal leakage between channels

Maxim Integrated's IH5049CJE is a testament to the company's commitment to providing high-quality, reliable components that meet the evolving needs of the electronics industry. Whether it's for prototyping or mass production, this analog switch stands out as a solid choice for designers and engineers looking for performance and durability.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess