EN
  • EN
  • DE

MAX4507EAP+T

Part No MAX4507EAP+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SIGNAL LINE PROTECTOR 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Overvoltage Protection
Applications Control Systems
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 703928-MAX4507EAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4507
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4507EAP+T CAD Model

Description

Maxim Integrated MAX4507EAP+T Analog Switch

The MAX4507EAP+T from Maxim Integrated is a precision, dual-supply, 8-channel analog multiplexer/demultiplexer that is designed to operate as a versatile component in mixed-signal environments. This analog switch is ideal for applications requiring a wide signal range and the ability to route multiple analog signals to a single destination.

Key Features

  • Low On-Resistance: The device features a low on-resistance (100 ohms max), which ensures minimal signal attenuation when the switch is closed, providing high fidelity signal routing.
  • Low Crosstalk and Off-Leakage: With excellent isolation between channels (crosstalk) and minimal leakage when off, the MAX4507EAP+T maintains signal integrity and reduces noise in sensitive applications.
  • Dual-Supply Operation: It operates with a dual supply voltage ranging from ±4.5V to ±20V or a single supply voltage from +9V to +36V, making it flexible for various system designs.
  • ESD Protection: The device includes ESD protection diodes on all analog signal pins to protect against electrostatic discharge events.
  • Wide Temperature Range: The MAX4507EAP+T is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The versatility of the MAX4507EAP+T makes it suitable for a broad range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Process control systems

Package and Availability

The MAX4507EAP+T comes in a 20-pin SSOP package, offering a compact solution for space-constrained applications. The “+T” suffix indicates tape and reel packaging, facilitating automated assembly processes for high-volume production.

With its combination of performance, versatility, and reliability, the Maxim Integrated MAX4507EAP+T analog switch is a valuable component for designers looking to optimize their mixed-signal systems.

You May Also Be Interested in

Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2984 $58.3872
20+ $5.9887 $119.7740
30+ $5.8016 $174.0480
42+ $5.6145 $235.8090
54+ $5.4273 $293.0742
72+ $4.8660 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess