EN
  • EN
  • DE

HCPL-5500

Part No HCPL-5500
Manufacturer Broadcom Limited
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications | OPTOISO 1.5KV TRANS W/BASE 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Voltage - Isolation 1500VDC
Current Transfer Ratio (Minimum) 9% at 16mA
Turn On / Turn Off Time 400ns, 1μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 20V
Current - Output / Channel 8mA
Voltage - Forward (Vf) 1.55V
Current - DC Forward (If) (Maximum) 20mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1179130-HCPL-5500
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCPL-5500 CAD Model

Description

The HCPL-5500 is a high-reliability, hermetically sealed optocoupler designed for harsh environments and high-performance applications. Manufactured by Broadcom Limited, this device features a GaAlAs LED and a high-gain photodiode-transistor in a dual-in-line package. Its design provides exceptional isolation and performance characteristics.

Applications

  • Military and Aerospace Systems: Isolation in critical control and communication systems.
  • High-Reliability Industrial Equipment: Use in applications requiring long-term reliability and stability.
  • Medical Instrumentation: Isolation in patient monitoring and diagnostic equipment to ensure safety.
  • Nuclear Instrumentation: Isolation in radiation-sensitive environments.
  • Isolated Data Acquisition Systems: Ensuring accurate data transfer in noisy environments.

Features

  • High Isolation Voltage: Provides very high electrical isolation for enhanced safety.
  • High-Speed Operation: Capable of high data transfer rates.
  • Hermetically Sealed Package: Ensures long-term reliability in harsh environments.
  • Guaranteed Performance Over Temperature: Stable performance across a wide temperature range.
  • High Common Mode Transient Immunity: Rejects common-mode noise for reliable data transmission.

Benefits

  • Enhanced Safety: Very high isolation voltage protects critical equipment and personnel.
  • Reliable Performance: Hermetic seal and guaranteed performance ensure reliability in harsh conditions.
  • High Data Transfer Rates: Supports high-speed data communication.
  • Noise Immunity: Excellent common-mode transient immunity ensures accurate data transmission in noisy environments.
  • Long-Term Stability: Designed for long-term, stable performance in demanding applications.

Additional Details

The HCPL-5500 offers exceptional isolation voltage, typically exceeding several kilovolts. The hermetically sealed package protects the internal components from moisture and contaminants, ensuring long-term reliability. It is designed for high-speed operation, supporting high data transfer rates. The device's high common-mode transient immunity (CMTI) provides robust noise rejection, making it suitable for noisy industrial environments. It's extensively used in applications where reliability and safety are paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess