EN
  • EN
  • DE

DALWSC-2515

Part No DALWSC-2515
Manufacturer Vishay
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162386-DALWSC-2515
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DALWSC-2515 CAD Model

Description

The DALWSC-2515 is a wirewound chip inductor manufactured by Vishay. This inductor is designed for surface mount applications and features a compact size with a high inductance value. The '2515' likely refers to the physical dimensions of the inductor.

Applications

  • RF circuits
  • Power supplies
  • Filtering applications
  • Impedance matching
  • Wireless communication devices

Features

  • Wirewound Construction: Provides high Q factor and stable inductance.
  • Surface Mount Design: Designed for automated assembly on printed circuit boards.
  • High Inductance Value: Offers a relatively high inductance value in a compact package.
  • Shielded Construction (Possible): Some versions may offer shielded construction to minimize EMI.
  • High Current Handling: Can handle relatively high current levels for its size.

Benefits

  • Effective Filtering: Provides effective filtering of unwanted noise and signals.
  • Impedance Matching: Enables impedance matching in RF circuits.
  • Compact Design: Saves space on printed circuit boards.
  • Reliable Performance: Offers stable inductance and reliable performance.

Additional Details

The DALWSC-2515's specific inductance value, tolerance, Q factor, and self-resonant frequency will be detailed in the Vishay datasheet. Be sure to consult the datasheet for precise specifications and application guidelines, including soldering recommendations and temperature characteristics.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
TE Connectivity
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Rohm Semiconductor
Lowest to $0.0644
AVX Corporation
Need more? Email Us
Chilisin
Need more? Email Us
Conexant Systems
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess