EN
  • EN
  • DE

MAX4507CWN

Part No MAX4507CWN
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Overvoltage Protection
Applications Control Systems
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number MAX4507
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213679-MAX4507CWN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4507CWN CAD Model

Description

The MAX4507CWN from Maxim Integrated is a versatile, high-performance analog multiplexer that is designed to cater to a wide range of applications requiring efficient signal routing. This precision analog multiplexer is a single, 8-channel device, encapsulated in a 18-Wide SOIC package, making it a compact solution for space-constrained designs.

Key Features

  • Multiple Channels: The MAX4507CWN offers eight single-ended channels, providing the flexibility to handle multiple signal inputs with ease.
  • Low On-Resistance: This multiplexer boasts a low on-resistance (Ron) of typically 100 ohms, ensuring minimal signal attenuation and preserving signal integrity.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing power consumption.
  • Low Power Consumption: With its low power requirements, the MAX4507CWN is ideal for battery-operated and portable devices, ensuring longer operational life.
  • High-Speed Switching: Fast switching speeds make this device suitable for high-frequency signal routing, contributing to efficient system performance.
  • ESD Protection: The MAX4507CWN includes electrostatic discharge (ESD) protection circuitry, safeguarding the device against the damaging effects of static electricity.

Applications

The MAX4507CWN is adept at handling a broad range of applications. It is particularly well-suited for use in data acquisition systems, communication systems, and audio signal routing. Its precision and reliability also make it a good fit for medical equipment, industrial control systems, and instrumentation where accurate signal management is critical.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX4507CWN is manufactured to the highest standards, ensuring consistent performance and longevity. Users can trust this component to deliver exceptional functionality and to withstand the rigors of demanding applications.

Ordering Information

To acquire the MAX4507CWN or obtain more information about pricing and availability, customers can visit the official Maxim Integrated website or contact authorized distributors. Maxim Integrated's customer support team is also available to assist with any technical inquiries or product support.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess