EN
  • EN
  • DE
  • IT

MAX44269EWL+T

Part No MAX44269EWL+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL LP 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 2
Output Type Open Drain
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Maximum Quiescent Current 1μA
Hysteresis 6mV
Package 9-WFBGA, WLBGA
Mounting SMD
Manufacturer Package 9-WLP (1.29x1.29)
Win Source Part Number 703826-MAX44269EWL+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX44269
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX44269EWL+T CAD Model

Description

Maxim Integrated's MAX44269EWL+T: A High-Precision Operational Amplifier

The MAX44269EWL+T is a state-of-the-art operational amplifier (op-amp) from Maxim Integrated, a company renowned for its innovative analog and mixed-signal products. This particular op-amp is designed to deliver high precision, low noise, and low-voltage operation, making it an ideal choice for a wide range of applications, including sensor interfaces, medical equipment, and industrial control systems.

The MAX44269EWL+T comes in a space-saving, 6-bump WLP (wafer-level package), which is not only compact but also provides excellent thermal performance. Its miniature size makes it suitable for portable devices where space is at a premium. Despite its small footprint, this op-amp does not compromise on performance, offering a unique blend of features that set it apart in the market.

One of the key attributes of the MAX44269EWL+T is its ultra-low input offset voltage, which greatly enhances measurement accuracy. This is particularly important in precision applications where even a slight voltage variation can lead to significant errors. Additionally, the device boasts a low input bias current and a low input-referred voltage noise, further contributing to its high-accuracy performance.

The MAX44269EWL+T operates from a single supply voltage as low as 2.85V, up to a maximum of 5.5V, providing designers with a versatile range that accommodates various power scenarios. Its rail-to-rail output stage ensures maximum dynamic range, which is crucial when operating at lower supply voltages.

Another highlight of this operational amplifier is its power-saving capabilities. The MAX44269EWL+T features a low quiescent current, which helps to extend battery life in portable applications. Moreover, it offers a shutdown mode that further reduces power consumption when the amplifier is not in use, making it an energy-efficient option for battery-powered devices.

In summary, Maxim Integrated's MAX44269EWL+T operational amplifier is a high-performance, energy-efficient solution that is perfectly suited for applications demanding precision, low noise, and compact size. Its advanced features ensure that it can meet the stringent requirements of modern electronic designs, while its low-power operation makes it an environmentally conscious choice.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2796 $52.7960
24+ $4.3320 $103.9680
36+ $4.1966 $151.0776
50+ $4.0612 $203.0600
64+ $3.9258 $251.2512
86+ $3.5197 $302.6942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 589 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess