EN
  • EN
  • DE
  • IT

DMC3025LDV-13

Part No DMC3025LDV-13
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET N/P-CH 15A POWERDI3333-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Rds On (Max) @ Id, Vgs 25mOhm @ 7A, 10V
Vgs(th) (Max) @ Id 2.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.6nC @ 4.5V, 9.5nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 500pF @ 15V, 1188pF @ 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerVDFN
Supplier Device Package PowerDI3333-8 (Type UXC)
Base Product Number DMC3025
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 770899-DMC3025LDV-13
Ultra Librarian 3D Model Ultra Librarian DMC3025LDV-13 CAD Model

Description

DMC3025LDV-13 MOSFET by Diodes Incorporated

The DMC3025LDV-13 is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is a versatile component that is suitable for a wide range of applications, including power management, load switching, and motor control in both industrial and consumer electronics.

Key Features

  • Low On-Resistance: The DMC3025LDV-13 features very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for applications requiring high-speed operation, such as DC-DC converters and power inverters.
  • Dual N-Channel: The dual N-channel configuration allows for flexibility in design, enabling the use of a single component to control two separate circuits.
  • PowerDI®3333-8 Package: Housed in a compact PowerDI®3333-8 package, the DMC3025LDV-13 offers excellent thermal performance and is space-efficient for PCB design.

Electrical Characteristics

  • V<sub>DS (Drain-Source Voltage): The maximum drain-source voltage is 30V, which makes it suitable for medium voltage applications.
  • I<sub>D (Continuous Drain Current): It can support a continuous drain current of up to 6.5A, allowing it to handle significant power levels.
  • V<sub>GS (Gate-Source Voltage): The gate-source threshold voltage is specified, ensuring reliable operation at the designated logic levels.

Applications

The DMC3025LDV-13 is designed for use in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Power management systems
  • Motor control units
  • Load switching applications
  • LED lighting solutions

With its robust performance and compact footprint, the DMC3025LDV-13 from Diodes Incorporated is an excellent choice for designers looking to enhance efficiency and reliability in their electronic designs. Its dual-channel configuration and high-speed switching capabilities make it a versatile and essential component in modern electronic applications.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5581 $50.2290
220+ $0.4580 $100.7600
340+ $0.4437 $150.8580
470+ $0.4293 $201.7710
605+ $0.4150 $251.0750
810+ $0.3721 $301.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess