EN
  • EN
  • DE

222D152-3-00-0

Part No 222D152-3-00-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description STD POLY MOLDED PARTS / Heat Shrink Boot - 90° Black 52
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 222D1
Package Bulk
Type Boot - 90°
Shell Size - Insert 52
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 1.420" (36.07mm)
Large Diameter Recovered 0.880" (22.35mm)
Small Diameter Supplied 1.420" (36.07mm)
Small Diameter Recovered 0.330" (8.38mm)
Large Recovered Length 1.380" (35.05mm)
Small Recovered Length 1.180" (29.97mm)
Base Product Number 222D152
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 807206-000
Standard Package 25
Win Source Part Number 1040975-222D152-3-00-0
Ultra Librarian 3D Model Ultra Librarian 222D152-3-00-0 CAD Model

Description

This electronic component is a heat shrink boot manufactured by TE Connectivity Aerospace, Defense and Marine and belongs to the Thermofit 222D1 series.

  • Type: Boot - 90°
  • Color: Black
  • Material: Polyolefin (PO), Semi-Rigid
  • Large Diameter Supplied: 1.420" (36.07mm)
  • Large Diameter Recovered: 0.880" (22.35mm)
  • Small Diameter Supplied: 1.420" (36.07mm)
  • Small Diameter Recovered: 0.330" (8.38mm)
  • Large Recovered Length: 1.380" (35.05mm)
  • Small Recovered Length: 1.180" (29.97mm)
  • Shell Size-Insert: 52
  • Package: Bulk of 25
  • ECCN: EAR99
  • Fake Products Threat: 73% in the open market
  • MSL Level: Not Applicable
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985
  • Base Product Number: 222D152

You May Also Be Interested in

TE Connectivity
STD POLY MOLDED PARTS
Lowest to $4.0097
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess