EN
  • EN
  • DE

MAX4394ESD+T

Part No MAX4394ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Ultra-Small, Low-Cost, 85MHz Op Amps with Rail-to-Rail Outputs and Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 85MHz
SR - Slew Rate 500 V/μs
Operating Supply Current 6mA
Output Current per Channel 95mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1213607-MAX4394ESD+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4394
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4394ESD+T CAD Model

Description

The MAX4394ESD+T from Maxim Integrated is a high-performance operational amplifier (op-amp) that offers a blend of features making it suitable for a wide range of applications. This op-amp is part of Maxim's family of low-cost, single-supply, rail-to-rail I/O operational amplifiers designed to operate with a single power supply voltage as low as 2.7V and up to 5.5V, making it ideal for battery-operated devices and low-voltage systems.

Key Features:

  • Power Supply Range: Operates from a single 2.7V to 5.5V supply, accommodating a variety of electronic applications.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output capability provides improved signal range and dynamic performance.
  • Low Power Consumption: With a quiescent current of just 500µA, it is optimized for power-sensitive applications.
  • High Speed: Features a 10MHz gain-bandwidth product and a 5V/µs slew rate, delivering fast response times.
  • Low Distortion: Offers low total harmonic distortion (THD), making it suitable for audio and signal conditioning applications.
  • Package: Available in a space-saving 14-pin SOIC package, ideal for compact designs.

Applications:

  • Portable/Battery-Powered Devices
  • Data Acquisition Systems
  • Audio Signal Processing
  • Sensor Signal Conditioning
  • Active Filters and Buffers
  • Medical Instrumentation

The MAX4394ESD+T operational amplifier is designed to meet the requirements of multiple applications that demand high performance and low power consumption. Its ability to operate from a single low-voltage supply while providing rail-to-rail input and output makes it a versatile choice for designers looking to maximize battery life without sacrificing performance. Whether it's for portable devices, audio systems, or medical instrumentation, the MAX4394ESD+T is engineered to deliver precision and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,441 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess