EN
  • EN
  • DE

NE592D8

Part No NE592D8
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications General Purpose
Output Type Differential
Number of Circuits 1
Current - Supply 18 mA
Current - Output / Channel 10 mA
Voltage - Supply, Single/Dual (±) ±3V ~ 8V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NE592
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 648351-NE592D8
Ultra Librarian 3D Model Ultra Librarian NE592D8 CAD Model

Description

The NE592D8 is a high-performance video amplifier designed by ON Semiconductor, a leader in energy-efficient innovations. This amplifier is particularly well-suited for applications that require high bandwidth and fast response times, making it an ideal choice for video and RF signal processing tasks.

The NE592D8 comes in an 8-pin DIP (Dual In-line Package) making it convenient for integration into a wide range of electronic devices. Its compact size and pin configuration allow for easy implementation into circuit designs without requiring a significant amount of space.

Key Features:

  • High Bandwidth: The amplifier is designed to support a wide frequency range, ensuring clear and sharp video signals with minimal distortion across various applications.
  • Fast Response Time: Quick response to signal changes is critical in video applications, and the NE592D8 excels in this area, providing real-time signal amplification.
  • Low Power Consumption: As with many ON Semiconductor products, the NE592D8 is engineered to operate with high efficiency, reducing power consumption and heat generation.
  • Versatility: This amplifier can be used in a multitude of video applications, including television sets, computer monitors, CCTV systems, and other video processing equipment.
  • Easy to Use: The simple pin configuration and the availability of comprehensive datasheets and application notes make the NE592D8 user-friendly for both novice and experienced engineers.

Applications:

  • Video Amplifiers
  • RF Signal Processing
  • Cable TV Systems
  • Video Cameras
  • Test Equipment

The NE592D8 is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. Whether you're designing a new video processing system or upgrading an existing one, the NE592D8 offers reliability and performance that engineers can trust.

You May Also Be Interested in

Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess