EN
  • EN
  • DE

DSPIC30F6012-20E/PF

Part No DSPIC30F6012-20E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 64TQFP / dsPIC series Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number DSPIC30F6012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC30F601220EPF-NDR,DSPIC30F601220EPF
Standard Package 90
Win Source Part Number 1056340-DSPIC30F6012-20E/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6012-20E/PF CAD Model

Description

Microchip Technology dsPIC30F6012-20E/PF Digital Signal Controller

The Microchip Technology dsPIC30F6012-20E/PF is a high-performance 16-bit Digital Signal Controller (DSC) that integrates the control features of a Microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP). This robust hybrid is designed to cater to demanding applications that require efficient, real-time processing and control, such as motor control, power conversion, and sensor processing.

Key Features:

  • High-Performance DSC Core: The dsPIC30F6012-20E/PF operates at a maximum frequency of 20MHz, delivering 30 MIPS (Million Instructions Per Second), enabling quick and efficient signal processing and system control.
  • Ample Program Memory: It comes equipped with 144KB of flash memory for program storage, ensuring sufficient space for complex algorithms and application code.
  • Generous RAM: With 8KB of RAM, this DSC offers plenty of working memory for data manipulation and buffering.
  • Advanced Peripheral Integration: The device includes a variety of peripherals such as UART, SPI, and I2C interfaces for communication, as well as PWM outputs and analog inputs for control applications.
  • Robust I/O Capabilities: The dsPIC30F6012-20E/PF features 52 I/O pins, providing a flexible interface for a wide range of external devices and signals.
  • 12-bit Analog-to-Digital Converter: A built-in 12-bit ADC with up to 16 channels offers precise measurement capabilities for sensor data and analog signals.
  • Motor Control PWMs: Specialized PWM outputs with high-resolution are included for advanced motor control applications.
  • Flexible Oscillator Options: The device supports multiple oscillator configurations including crystal, resonator, external clock, and internal RC, providing versatility in system design.

The dsPIC30F6012-20E/PF is encapsulated in a 80-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications. It also supports a wide operating voltage range from 2.5V to 5.5V, allowing for flexibility in power supply design.

Microchip's dsPIC30F6012-20E/PF is an ideal choice for engineers looking for a powerful, yet compact DSC that can handle complex algorithms and offer precise control in embedded systems. Whether it's for industrial automation, automotive applications, or advanced consumer electronics, this DSC provides a scalable solution that can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess