EN
  • EN
  • DE

BQ26231PW

Part No BQ26231PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description LOW COST BATTERY COULOMB COUNTER FOR EMBEDDED PORTABLE APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface HDQ
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1154237-BQ26231PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ26231
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ26231PW CAD Model

Description

The BQ26231PW is a highly integrated battery management solution from Texas Instruments, designed for the efficient charging and protection of single-cell lithium-ion or lithium-polymer batteries. This advanced power management integrated circuit (PMIC) is ideal for a wide range of portable applications, such as smartphones, tablets, digital cameras, and other handheld devices.

Key Features

  • Advanced Charging Algorithm: The BQ26231PW comes with a sophisticated charging algorithm that ensures the optimal charging of lithium-based batteries, maximizing their lifespan and performance.
  • High-Accuracy Voltage Regulation: This device provides precise voltage regulation, which is critical for the safe and efficient operation of the battery and the protection of the device it powers.
  • Programmable Charge Parameters: Users can program various charging parameters, such as charge current, pre-charge current, and termination current, to suit specific battery requirements and application needs.
  • Thermal Protection: The BQ26231PW includes thermal protection features that prevent the battery from charging or discharging under unsafe temperature conditions, enhancing the safety of the overall system.
  • Charge Status Indication: An integrated charge status output can be used to drive an LED indicator or communicate with a host processor, providing real-time information about the battery's charge state.

Technical Specifications

Parameter Value
Package Type TSSOP-16
Input Voltage Range 4.5V to 6.5V
Charge Current (max) 1.5A
Battery Voltage (max) 4.2V
Operating Temperature Range -40°C to +85°C

Applications

The BQ26231PW is versatile and can be used in various applications that require efficient and reliable battery management. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to enhance the performance and safety of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0215 $54.0645
7+ $14.7869 $103.5083
11+ $14.3248 $157.5728
15+ $13.8627 $207.9405
19+ $13.4006 $254.6114
25+ $12.0144 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess