EN
  • EN
  • DE

CDCE18005RGZR

Part No CDCE18005RGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Five/Ten Output Clock Generator/Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.5GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1160603-CDCE18005RGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCE18005
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCE18005RGZR CAD Model

Description

Introducing the CDCE18005RGZR Clock Generator

The CDCE18005RGZR from Texas Instruments is a high-performance, low-jitter clock generator that is designed to meet the stringent requirements of today's advanced digital systems. With its exceptional flexibility and integration features, this device is an ideal solution for a wide range of applications, including telecommunications, networking, data centers, and high-speed computing.

Key Features and Benefits

  • Precision Frequency Generation: The CDCE18005RGZR can generate multiple output frequencies with a high degree of accuracy, enabling precise timing for complex systems.
  • Low Jitter Performance: The device delivers low phase noise and jitter, which is crucial for applications that require stable and reliable clock signals, such as high-speed digital interfaces.
  • Configurability: Users can configure the device through I²C or SPI interfaces, allowing for easy integration and on-the-fly adjustments to the clock settings.
  • Multiple Outputs: With multiple programmable outputs, the CDCE18005RGZR can provide a variety of clock signals to different components within a system, simplifying design and reducing component count.
  • Versatile Voltage Support: The device supports a wide range of supply voltages, making it adaptable to various system power schemes.
  • Temperature Range: The clock generator operates over an industrial temperature range, ensuring reliable performance in diverse operating conditions.

Package and Quality

Encased in a compact VQFN (RGZ) package, the CDCE18005RGZR is designed for space-constrained applications. Texas Instruments' commitment to quality means that this clock generator is manufactured to the highest standards, ensuring robustness and longevity in the field.

Applications

The CDCE18005RGZR is versatile and can be utilized in a variety of applications. Its precise clock generation capabilities make it suitable for use in high-speed data communication, server and storage platforms, wireless infrastructure, and industrial equipment. By providing reliable and configurable clock signals, this device helps engineers to optimize system performance and stability.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page for the CDCE18005RGZR clock generator.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5528 $50.2112
10+ $10.2998 $102.9980
16+ $9.9779 $159.6464
21+ $9.6560 $202.7760
27+ $9.3342 $252.0234
36+ $8.3686 $301.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess