EN
  • EN
  • DE

BQ27320YZFR

Part No BQ27320YZFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 15DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Monitor IC Lithium Ion 15-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 15-UFBGA, DSBGA
Case / Package 15-DSBGA
Family Name BQ27320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50957-6, BQ27320YZFR-ND, 296-50957-1, 296-50957-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864511-BQ27320YZFR
Ultra Librarian 3D Model Ultra Librarian BQ27320YZFR CAD Model

Description

Product Overview: Texas Instruments BQ27320YZFR

The Texas Instruments BQ27320YZFR is a cutting-edge battery fuel gauge integrated circuit (IC) designed to provide accurate monitoring of single-cell lithium-ion batteries. This sophisticated IC is part of TI's extensive portfolio of energy management devices, tailored to enhance battery performance, extend battery life, and ensure reliability across a wide range of applications.

Key Features:

  • Impedance Track™ Technology: The BQ27320YZFR incorporates TI's patented Impedance Track algorithm, offering high-precision fuel gauging that accounts for battery aging, temperature, and discharge rate. This technology provides a more accurate representation of the battery's state-of-charge (SOC) and state-of-health (SOH).
  • Compact Form Factor: The device comes in a small YZFR package, making it suitable for space-constrained applications while still delivering robust performance.
  • Low Power Consumption: It is engineered for energy efficiency, with a low quiescent current that helps in maximizing the battery life in portable devices.
  • Communication Interface: The BQ27320YZFR supports an I2C interface for seamless integration with microcontrollers, enabling easy access to battery parameters and facilitating system-level power management.
  • Unsealed Design: The device allows for programming and calibration through its unsealed configuration, providing flexibility for system designers to fine-tune the fuel gauge for specific battery chemistries and applications.

Applications:

The BQ27320YZFR is ideal for a variety of portable electronic devices where accurate battery monitoring is crucial. It is commonly used in:

  • Smartphones and tablets
  • Wearable technology
  • Wireless headphones and earbuds
  • Portable gaming devices
  • Medical devices and health monitors

Conclusion:

With its advanced features and reliable performance, the Texas Instruments BQ27320YZFR battery fuel gauge IC is an essential component for designers looking to optimize battery-powered systems. Its precise fuel gauging capabilities ensure that end-users can trust their devices to provide consistent and long-lasting power, making it a valuable addition to any portable electronic product.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0937 $50.9370
24+ $4.1795 $100.3080
38+ $4.0489 $153.8582
52+ $3.9183 $203.7516
67+ $3.7877 $253.7759
89+ $3.3958 $302.2262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,747 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess