EN
  • EN
  • DE

OPA2355DGSA

Part No OPA2355DGSA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 450 MHz
Slew Rate 360V/µs
Current - Supply 8.3 mA
Current - Output / Channel 100 mA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Standard Package 75 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650824-OPA2355DGSA
Ultra Librarian 3D Model Ultra Librarian OPA2355DGSA CAD Model

Description

The OPA2355DGSA from Texas Instruments is a high-speed, voltage-feedback operational amplifier that is designed to operate on a single or dual supply. It is a part of TI's precision op-amp family and is known for its excellent dynamic response, making it an ideal choice for a wide range of applications, including driving analog-to-digital converters (ADCs), video processing, and high-speed signal conditioning.

Key Features

  • Wide Bandwidth: The OPA2355DGSA offers a high bandwidth of 38MHz, which is beneficial for fast signal processing applications.
  • High Slew Rate: With a slew rate of 22V/µs, this operational amplifier can handle rapid changes in input signals without significant distortion.
  • Low Noise: Its low noise density of 4.5nV/√Hz at 1kHz ensures high-fidelity signal amplification with minimal added noise.
  • Flexible Supply Range: This device can operate from a single +5V to +12V supply or a dual ±2.5V to ±6V supply, providing versatility in different circuit designs.
  • Output Swing: The OPA2355DGSA features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Robust Build: Housed in an 8-pin SOIC package, it offers a robust design suitable for industrial-grade applications.

Applications

The operational amplifier's high speed and precision characteristics make it suitable for a variety of applications, including:

  • Driving ADCs
  • Video and imaging systems
  • Active filters and amplifiers
  • Test and measurement equipment
  • Communication systems
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA2355DGSA is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and longevity.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9094 $55.2752
18+ $5.6693 $102.0474
28+ $5.4921 $153.7788
38+ $5.3150 $201.9700
49+ $5.1378 $251.7522
66+ $4.6063 $304.0158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess