EN
  • EN
  • DE

MAX435ESD

Part No MAX435ESD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description Wideband Trasconductance Amplifiers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073584-MAX435ESD
Package Tube;Tube
Product Status Obsolete
Amplifier Type Transconductance
Number of Circuits 1
Output Type Differential
Slew Rate 800 V/µs
-3db Bandwidth 275MHz
Current - Input Bias 1µA
Voltage - Input Offset 300µV
Current - Supply 35mA
Current - Output / Channel 10mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 10.5 V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Ultra Librarian 3D Model Ultra Librarian MAX435ESD CAD Model

Description

Introducing the MAX435ESD: Precision Operational Amplifier

The MAX435ESD is a high-performance operational amplifier designed by Maxim Integrated, a brand renowned for its innovative and reliable integrated circuits. This precision op-amp is tailored for applications requiring low noise, high speed, and precise signal conditioning. The MAX435ESD is an ideal choice for professionals in the fields of test equipment, instrumentation, and control systems.

Key Features

  • Low Noise Performance: With its low noise characteristics, the MAX435ESD ensures a clean and accurate signal amplification, making it perfect for sensitive audio and instrumentation applications.
  • High Speed: The device boasts a fast settling time and a high slew rate, facilitating rapid signal processing without sacrificing accuracy, which is critical for high-speed data acquisition and communication systems.
  • Precision: The MAX435ESD offers excellent DC precision, which includes low offset voltage and low drift over time and temperature, ensuring stable performance in critical applications.
  • Wide Supply Range: This op-amp operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the MAX435ESD, safeguarding the device from the common static electricity damages that can occur during handling and operation.

Applications

  • High-precision instrumentation
  • Professional audio equipment
  • Analog filters
  • Data acquisition systems
  • Active filters and buffers

Package and Reliability

The MAX435ESD comes in a robust package that ensures long-term reliability even in challenging environmental conditions. Maxim Integrated's commitment to quality means that each device is rigorously tested to meet high standards of performance and durability.

Whether you're developing advanced audio systems, precision measurement instruments, or any application requiring high-fidelity signal amplification, the MAX435ESD from Maxim Integrated is a choice that promises to deliver exceptional performance and quality.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Maxim Integrated
Lowest to $2.2869
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6262 $59.6358
22+ $5.4366 $119.6052
33+ $5.2668 $173.8044
46+ $5.0970 $234.4620
59+ $4.9272 $290.7048
79+ $4.4179 $349.0141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess