EN
  • EN
  • DE

MAX4335EXT

Part No MAX4335EXT
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC OP AMP R-R I/O W/SD SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 100nA
Voltage - Input Offset 600μV
Operating Supply Current 1.3mA
Channel Output Current 110mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 073582-MAX4335EXT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4335EXT CAD Model

Description

Maxim Integrated MAX4335EXT Low-Voltage, High-Output-Drive, Rail-to-Rail Op Amps

The Maxim Integrated MAX4335EXT is a cutting-edge operational amplifier (op amp) that combines a host of features to meet the demands of various applications requiring low-voltage operation and high output drive capabilities. This op amp is part of Maxim's family of high-performance amplifiers designed to operate with single or dual power supplies, making it incredibly versatile for a wide range of electronic circuits.

One of the key attributes of the MAX4335EXT is its ability to operate with rail-to-rail input and output, which allows for maximum dynamic range in low supply voltage environments. This feature is particularly beneficial for battery-powered devices, portable equipment, and other applications where power efficiency is paramount. With a supply voltage range of 2.7V to 5.5V, the MAX4335EXT is optimized for low-voltage systems and can still deliver a robust performance.

The MAX4335EXT boasts a high output drive capability, which is essential for driving heavy loads without compromising signal integrity. This makes it suitable for audio applications, line drivers, and other scenarios where a strong output signal is required. Additionally, its low distortion and low noise characteristics ensure clean and precise signal amplification, which is critical for high-fidelity audio systems and precision instrumentation.

Another significant advantage of the MAX4335EXT is its low input bias current, which minimizes errors in high-impedance applications and contributes to the accuracy of the amplified signal. This feature, combined with the op amp's fast settling time, makes it ideal for sample-and-hold circuits, analog-to-digital converters (ADCs), and other time-sensitive signal processing tasks.

With its compact SOT23 package, the MAX4335EXT is designed for space-constrained applications, allowing designers to save valuable board space without sacrificing performance. The op amp also includes a shutdown feature, which reduces the supply current to 1µA (typ), further conserving power when the device is not in active use.

In summary, the Maxim Integrated MAX4335EXT op amp is a high-performance, low-voltage solution that offers rail-to-rail input and output, high output drive, low distortion, and low noise. Its power-saving features and small footprint make it an excellent choice for portable electronics, audio applications, and any system where space and power efficiency are critical.

You May Also Be Interested in

Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
Need more? Email Us
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess