EN
  • EN
  • DE

AT80F51-20PC

Part No AT80F51-20PC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191018-AT80F51-20PC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT80F51-20PC CAD Model

Description

The AT80F51-20PC is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed with a focus on reliability and versatility, this microcontroller is based on the industry-standard 8051 architecture, making it compatible with a wide range of existing software and hardware tools.

Key Features

  • Clock Speed: The AT80F51-20PC operates at a clock speed of 20MHz, which provides a solid balance between power consumption and processing capability, suitable for a variety of embedded applications.
  • Memory: It comes equipped with a robust set of memory features, including 4KB of Flash memory for program storage, ensuring ample space for complex code and the ability to reprogram in-system for maximum flexibility.
  • I/O Ports: The device offers 32 programmable input/output (I/O) lines, divided into four 8-bit ports, allowing for extensive interfacing with sensors, actuators, and other peripheral devices.
  • Interrupt System: An advanced interrupt system with four priority levels ensures responsive and efficient handling of real-time events, crucial for time-sensitive tasks.
  • Power Management: With power-saving modes such as Idle and Power Down, the AT80F51-20PC can conserve energy, making it ideal for battery-operated or power-conscious applications.

Applications

The versatility of the AT80F51-20PC allows it to be used across a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Consumer electronics
  • Communication systems

Package and Quality

The AT80F51-20PC is available in a 40-pin DIP (Dual Inline Package), which is suitable for through-hole mounting techniques. This packaging makes it easy to integrate into prototyping boards and is also robust enough for final production hardware. Microchip Technology ensures high standards of quality and reliability for its products, providing confidence for developers and engineers in their designs.

Please note that the information provided here is subject to change, and it is important to consult the official Microchip Technology datasheets for the most current and detailed specifications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention