EN
  • EN
  • DE

MAX4258ESA+

Part No MAX4258ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2CH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Circuits 1
-3db Bandwidth 250MHz
SR - Slew Rate 1000 V/μs
Operating Supply Current 10.9mA
Output Current per Channel 100mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 703711-MAX4258ESA+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4258
Introduction Date March 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4258ESA+ CAD Model

Description

Maxim Integrated MAX4258ESA+ Precision Op-Amp

The MAX4258ESA+ is a high-precision operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in analog integration. This device is engineered to offer designers a blend of low voltage noise, high-speed performance, and minimal input bias current, making it an ideal choice for a wide array of applications such as sensor interfaces, medical instrumentation, and industrial process controls.

The MAX4258ESA+ operates with a single supply voltage ranging from +2.7V to +5.5V or dual supplies of ±1.35V to ±2.75V, providing flexibility for various circuit designs. It features a low offset voltage of 125µV (max) and an offset voltage drift of just 0.5µV/°C, ensuring accuracy and stability over temperature variations. The device's low noise performance is highlighted by its 8nV/√Hz at 1kHz voltage noise density, which is crucial for applications requiring high signal integrity.

With a gain-bandwidth product of 10MHz and a slew rate of 10V/µs, the MAX4258ESA+ is capable of handling fast signals without significant distortion, which is beneficial for high-speed amplification tasks. Additionally, the op-amp's low input bias current of 1pA (max) at +25°C minimizes errors in high-impedance applications and ensures accurate signal processing.

The MAX4258ESA+ is available in an 8-pin NSOIC package, which is designed to occupy minimal board space while allowing for efficient thermal dissipation. Its extended temperature range of -40°C to +125°C makes it suitable for use in harsh environments, ensuring reliable performance under varying conditions.

Maxim Integrated's commitment to quality is evident in the MAX4258ESA+'s robust design, which includes over-temperature protection and short-circuit protection, safeguarding the device and the system against potential damage from abnormal operating conditions.

Overall, the Maxim Integrated MAX4258ESA+ is a versatile and reliable precision op-amp that offers designers a high-performance solution for demanding applications where accuracy, speed, and low noise are critical.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess