EN
  • EN
  • DE

MAX515AESA

Part No MAX515AESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704514-MAX515AESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX515AESA CAD Model

Description

Introducing the MAX515AESA - Precision DAC from Maxim Integrated

The MAX515AESA is a state-of-the-art digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This precision DAC is an ideal solution for applications requiring high accuracy and stability in analog signal generation.

Key Features

  • High Precision: The MAX515AESA boasts a 12-bit resolution, ensuring fine granularity in the analog outputs it generates. This high level of precision is perfect for sensitive applications where even the slightest variation in output can lead to significant changes in performance.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power requirement, making it suitable for battery-powered devices or energy-conscious systems.
  • Flexible Voltage Range: The device operates over a wide supply voltage range, accommodating various system design needs and ensuring compatibility with both digital and analog circuits.
  • Serial Interface: The MAX515AESA features a serial interface that simplifies connection to microcontrollers or other digital systems, allowing for straightforward integration into a wide array of applications.
  • Compact Package: Housed in a small 8-pin NSOIC package, this DAC saves valuable board space, which is crucial for compact or densely populated electronic designs.

Applications

The MAX515AESA is versatile and can be used across multiple sectors, including:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Precision Control Circuits

Reliability and Performance

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX515AESA is no exception. It delivers consistent performance even under varying environmental conditions, making it a reliable choice for industrial and commercial applications where dependability is paramount.

Overall, the MAX515AESA from Maxim Integrated represents a blend of precision, efficiency, and versatility, making it an excellent choice for designers who require a high-quality DAC for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess