EN
  • EN
  • DE

SMBJ5359AE3/TR13

Part No SMBJ5359AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 17.3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5359
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280736-SMBJ5359AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5359AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5359AE3/TR13 Product Overview

The SMBJ5359AE3/TR13 from Microchip Technology is a robust and reliable Zener diode, designed to provide precision voltage regulation and protection for a variety of electronic circuits. This component is specifically engineered to meet the needs of applications requiring a stable and secure voltage reference.

Key Features

  • Voltage Regulation: The SMBJ5359AE3/TR13 offers excellent voltage regulation capabilities, ensuring that your circuits maintain a constant voltage level despite variations in load or supply voltage.
  • High Power Rating: With its ability to handle a significant amount of power, this Zener diode is suitable for high-power applications, providing both reliability and performance.
  • Surge Protection: This component is designed to protect sensitive electronic equipment from voltage spikes and surges, thus preventing potential damage to your devices.
  • Package: The SMBJ5359AE3/TR13 comes in a DO-214AA package, also known as an SMB package, which is known for its compact size and excellent thermal performance.
  • Temperature Stability: The diode's operation is stable over a wide temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The SMBJ5359AE3/TR13 Zener diode is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SMBJ5359AE3/TR13 is no exception. It is produced with high manufacturing standards, ensuring that each component meets stringent quality criteria. The device is also compliant with various industry standards, which speaks to its reliability and safety for use in critical applications.

In summary, the SMBJ5359AE3/TR13 Zener diode from Microchip Technology is a top choice for engineers and designers looking for a reliable voltage regulation solution that offers protection against voltage transients. Its combination of features makes it an indispensable component in the design of robust electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess