EN
  • EN
  • DE

MAX15092GTL+T

Part No MAX15092GTL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX15092
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208369-MAX15092GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX15092GTL+T CAD Model

Description

Maxim Integrated MAX15092GTL+T Overview

The MAX15092GTL+T from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed to provide a highly efficient and reliable solution for various electronic applications. This compact and versatile IC is ideal for space-constrained applications, offering a high level of integration to minimize the footprint on the PCB and simplify the design process.

Key Features

  • High-Efficiency Power Conversion: The MAX15092GTL+T is engineered to deliver high-efficiency power conversion, which helps in reducing power loss and improving the overall performance of the system it is integrated with.
  • Advanced Protection: It comes equipped with several protection features such as over-temperature, over-voltage, under-voltage, and short-circuit protection, ensuring the longevity and reliability of both the IC and the system it is used in.
  • Compact Package: The device is available in a compact TQFN package, making it suitable for applications where space is at a premium.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supply requirements and making it versatile for different design needs.
  • Adjustable Output: The output voltage is adjustable, providing flexibility in the choice of output voltages to match the needs of the connected load.
  • Thermal Management: The IC incorporates thermal management features that help to maintain optimal operating temperatures, enhancing system stability and performance.

Applications

The MAX15092GTL+T is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Servers and data centers
  • Industrial control systems
  • Portable and battery-powered devices

Maxim Integrated's commitment to innovation is evident in the MAX15092GTL+T, which integrates advanced features into a small package, offering designers a powerful tool to enhance the efficiency and reliability of their power management systems.

Conclusion

Whether you're developing a new product or looking to improve an existing one, the MAX15092GTL+T provides a solution that meets the demands of modern electronic systems. With its robust protection features, high efficiency, and flexible design options, it stands out as a superior choice for engineers seeking a high-performance power management solution.

You May Also Be Interested in

Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess