EN
  • EN
  • DE

SMBJ5920C/TR13

Part No SMBJ5920C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5920
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280471-SMBJ5920C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5920C/TR13 CAD Model

Description

Microchip Technology's SMBJ5920C/TR13 Zener Diode

The SMBJ5920C/TR13 from Microchip Technology is a high-quality Zener diode that offers superior voltage regulation with a nominal Zener voltage of 6.2V. Designed to cater to a wide range of applications, this robust diode is housed in an SMB (DO-214AA) package, ensuring a compact footprint while providing excellent power dissipation characteristics.

This Zener diode is characterized by its ability to handle up to 1.5W of power dissipation, making it an ideal choice for voltage stabilization and regulation tasks in various electronic circuits. The SMBJ5920C/TR13 is also suitable for use in bidirectional configurations, providing designers with flexibility in circuit design. Its fast response time ensures that it can effectively protect sensitive electronic components from voltage spikes and transients.

The device is delivered in tape and reel packaging, designated by the "/TR13" suffix, which facilitates automated pick-and-place assembly processes, thereby enhancing manufacturing efficiency and reducing assembly costs. The packaging format is compatible with standard industry practices, ensuring ease of integration into existing production lines.

Key features of the SMBJ5920C/TR13 include:

  • Voltage Regulation: Precise voltage control with a Zener voltage of 6.2V, making it suitable for a variety of voltage regulation scenarios.
  • Power Dissipation: Capable of dissipating up to 1.5W of power, providing reliable operation in demanding applications.
  • Package: The SMB (DO-214AA) package is known for its compact size and reliability, offering excellent thermal and electrical performance.
  • Automated Assembly: Supplied in tape and reel form to support efficient automated assembly processes.
  • Transient Protection: Fast response time to transient overvoltages, safeguarding sensitive components in the circuit.

Engineers and designers seeking a dependable Zener diode for voltage regulation will find the SMBJ5920C/TR13 from Microchip Technology an excellent choice. Its combination of power capacity, package efficiency, and protection capabilities make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess