EN
  • EN
  • DE

INA199B3QDCKRQ1

Part No INA199B3QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC OP AMP CUR SEN 14KHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Regulator High/Low-Side - SC-70-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name INA199
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44262-1-ND, 296-44262-2, INA199B3QDCKRQ1-ND, 296-44262-1, -296-44262-1, 296-44262-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921185-INA199B3QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA199B3QDCKRQ1 CAD Model

Description

Product Overview: INA199B3QDCKRQ1 from Texas Instruments

The INA199B3QDCKRQ1 is a precision current-sense amplifier designed by Texas Instruments, tailored to meet the rigorous standards of the automotive industry. This high-quality component is part of TI's extensive range of current shunt monitors, renowned for their accuracy and reliability in current measurement applications.

Key Features

  • High Accuracy: With a typical gain error of only ±0.35%, the INA199B3QDCKRQ1 ensures precise current measurement, making it ideal for critical applications where accuracy is paramount.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from -16V to +80V, which is particularly beneficial for battery-powered systems and automotive applications where voltage levels can vary significantly.
  • Low Quiescent Current: The INA199B3QDCKRQ1 boasts a low quiescent current, making it an energy-efficient choice for portable and battery-operated devices.
  • Robust Design: It is designed to withstand the harsh conditions of automotive environments, certified with a Q1 qualification from Texas Instruments, indicating its compliance with automotive industry standards.
  • Wide Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in a variety of environmental conditions.

Applications

The INA199B3QDCKRQ1 is versatile and can be used in multiple applications, particularly suitable for:

  • Automotive battery management systems
  • Motor control in automotive applications
  • Overcurrent protection and monitoring
  • Power management in automotive infotainment and telematics

Packaging and Availability

Available in a compact, surface-mount SC-70 package, the INA199B3QDCKRQ1 is designed for space-constrained applications. It is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

With its combination of high accuracy, wide voltage range, and robust design, the INA199B3QDCKRQ1 from Texas Instruments stands out as a reliable solution for current sensing in automotive applications and other demanding industrial environments.

You May Also Be Interested in

Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3930 $51.0900
315+ $0.3224 $101.5560
485+ $0.3124 $151.5140
665+ $0.3023 $201.0295
860+ $0.2922 $251.2920
1,150+ $0.2620 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,123 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess