Products specifications Report Issue?

Win Source Part Number WS1203199-PAC1944T-E/4MX
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Current/Voltage Monitor
Voltage - Input 2.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Ultra Librarian 3D Model Ultra Librarian PAC1944T-E/4MX CAD Model

Description

Introducing the PAC1944T-E/4MX from Microchip Technology

The PAC1944T-E/4MX is a remarkable piece of technology from Microchip Technology, designed to cater to the advanced needs of power monitoring and measurement in various electronic applications. This high-precision device is a testament to Microchip's commitment to providing innovative solutions for power management challenges.

Key Features:

  • High Accuracy: With the PAC1944T-E/4MX, users can expect high-precision measurements, thanks to its integrated full-duplex, bi-directional current-sensing capabilities.
  • Multi-Channel Integration: The device features four independent measurement channels, allowing for simultaneous monitoring of voltage, current, and power on multiple rails.
  • Wide Voltage Range: It is capable of monitoring supply voltages ranging from 0V to 32V, making it incredibly versatile for various applications.
  • High-Resolution ADC: The onboard 14-bit analog-to-digital converter ensures that the measurements are not only precise but also have a high degree of resolution.
  • Configurable Averaging: The PAC1944T-E/4MX offers configurable averaging, which means that it can adapt to different signal noise environments for optimal performance.
  • Easy Integration: Its I2C-compatible interface allows for seamless integration with most microcontroller-based systems.

Applications:

The PAC1944T-E/4MX is ideally suited for a wide range of applications, including but not limited to:

  • Power supply monitoring
  • Battery management systems
  • Server and telecom power supplies
  • Embedded computing systems
  • Energy management systems

Technical Specifications:

Microchip's PAC1944T-E/4MX offers a compact, yet powerful solution for real-time power measurement. The technical specifications include an operating temperature range from -40°C to +125°C, which ensures reliability across various environmental conditions. Moreover, the small form factor of the device makes it an ideal choice for space-constrained applications.

In summary, the PAC1944T-E/4MX from Microchip Technology is a state-of-the-art power monitoring IC that provides designers and engineers with the tools they need to accurately measure power consumption in their systems, ensuring efficiency and reliability in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
0.2A SINGLE CHANNEL CURRENT-LIMITED LOAD SWITCH | IC PWR SW USB SWITCH SOT23
Lowest to $0.1078
ECAD model for AP2331SA-7
ON Semiconductor
ELECT FUSE REGULATOR 8A 10WDFN
Lowest to $2.5250
ECAD model for NIS5820MT2TXG
Texas Instruments
IC COMPARATOR SENSING AMP 8VSSOP
Lowest to $4.3985
ECAD model for INA301A3IDGKT
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $2.9160
ECAD model for INA202AQDGKRQ1
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.0513
ECAD model for INA302A3IPW
Texas Instruments
IC MONITOR PWR/CURR 16TSSOP
Lowest to $6.0306
ECAD model for INA260AIPW
Texas Instruments
IC OP AMP CUR SEN 14KHZ SC70-6
Lowest to $1.1837
ECAD model for INA199B3QDCKRQ1
ON Semiconductor
IC LED DRIVER/REG CCR TP-FA
Lowest to $0.3661
ECAD model for NSI45090DDT4G
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $3.5455
ECAD model for INA303A1IPW

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2892 $51.4704
29+ $3.5194 $102.0626
44+ $3.4094 $150.0136
61+ $3.2994 $201.2634
79+ $3.1894 $251.9626
105+ $2.8595 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 280 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention