EN
  • EN
  • DE

TGA2510

Part No TGA2510
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description Ku Band, 2 Watt Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1266899-TGA2510
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA2510 CAD Model

Description

The TGA2510 is a high-power, high-efficiency Gallium Nitride (GaN) amplifier designed and manufactured by TriQuint Semiconductor (now Qorvo). This amplifier is specifically designed for radar, communication, and industrial applications requiring high power and efficiency at microwave frequencies. It offers robust performance and is suitable for demanding environments.

Applications

  • Radar Systems: Used in radar transmitters to amplify the signal for long-range detection.
  • Communication Systems: Employed in communication base stations and satellite communication systems for signal amplification.
  • Electronic Warfare: Utilized in electronic warfare systems for jamming and signal amplification.
  • Industrial Heating: Used in industrial heating applications for generating high-power microwave energy.
  • Test and Measurement Equipment: Integrated into test equipment for signal generation and amplification.

Features

  • High Power Output: Delivers substantial output power for demanding applications.
  • High Efficiency: Operates with high efficiency, reducing power consumption and heat dissipation.
  • GaN Technology: Utilizes GaN technology for superior performance at high frequencies and power levels.
  • Broadband Performance: Operates effectively over a wide frequency range.
  • Compact Size: Offers a compact form factor for easy integration into systems.

Benefits

  • Extended Range: Increases the range of radar and communication systems.
  • Reduced Operating Costs: Lowers power consumption, reducing energy costs.
  • Improved System Reliability: GaN technology provides robust performance and long-term reliability.
  • Simplified System Design: Offers a compact and easy-to-integrate solution.
  • Enhanced Performance: Provides superior performance compared to traditional amplifier technologies.

Additional Details

The TGA2510 GaN amplifier typically operates in the X-band frequency range. It requires a DC bias voltage and is designed to be impedance matched to standard RF systems. The amplifier features high gain and low distortion characteristics, ensuring signal integrity. Its robust design allows it to operate under harsh environmental conditions. The TGA2510 is often used in pulsed applications where high power and efficiency are critical. The device's performance is characterized by its high output power, high gain, and excellent power-added efficiency (PAE). The GaN technology enables the amplifier to operate at higher temperatures and voltages compared to traditional silicon-based amplifiers.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3316 $81.3316
2+ $66.7336 $133.4672
3+ $64.6488 $193.9464
4+ $62.5629 $250.2516
5+ $60.4781 $302.3905
7+ $54.2215 $379.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess