EN
  • EN
  • DE

MAX4172ESA+TG068

Part No MAX4172ESA+TG068
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Win Source Part Number 311606-MAX4172ESA+TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4172ESA+TG068 CAD Model

Description

Maxim Integrated MAX4172ESA+TG068 Current-Sense Amplifier

The MAX4172ESA+TG068 from Maxim Integrated is a high-performance, low-cost, precision current-sense amplifier that is ideal for a wide range of applications. This device is designed to accurately monitor the current flow in power management systems, battery chargers, and overcurrent protection circuits. With its small size and ease of use, the MAX4172ESA+TG068 is a perfect choice for portable devices, consumer electronics, and industrial control systems.

The MAX4172ESA+TG068 operates from a single 3V to 36V supply or a ±1.5V to ±18V dual supply, providing versatility for different power environments. It features a wide input common-mode range from -0.1V to +36V, which is independent of the supply voltage, allowing the device to sense currents in systems with high common-mode voltages, such as in high-side current-sensing configurations.

This current-sense amplifier boasts a low input offset voltage, which enables precise current measurement even at very low current levels. With a typical offset voltage of just 250µV and an offset drift of 3µV/°C, the MAX4172 ensures accurate and stable current measurements over the entire operating temperature range.

The MAX4172ESA+TG068 comes in a compact 8-pin SOIC package, which is space-saving and suitable for high-density circuit boards. Its high accuracy and bandwidth make it an excellent choice for closed-loop control systems and power management applications where precise current control is crucial.

Additional features of the MAX4172ESA+TG068 include a 500kHz bandwidth, which is beneficial for fast transient response, and a low supply current of just 100µA, which helps to conserve power in battery-operated devices. The device also offers a gain option of 20V/V, which provides flexibility in the design of current-sensing circuits without the need for external gain-setting components.

In summary, the MAX4172ESA+TG068 from Maxim Integrated is a reliable and efficient solution for current-sensing applications that demand high accuracy, wide bandwidth, and low power consumption. Its robust design and operational flexibility make it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess