EN
  • EN
  • DE

LMH6321MR/NOPB

Part No LMH6321MR/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT 8SOPWRPAD / Buffer Amplifier 1 Circuit 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2900V/µs
-3db Bandwidth 110 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 4 mV
Current - Supply 14.9mA
Current - Output / Channel 295 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LMH6321
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names *LMH6321MR/NOPB,-LMH6321MR/NOPB-ND,-LMH6321MR-NDR,LMH6321MRNOPB
Standard Package 95
Win Source Part Number 1221860-LMH6321MR/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6321MR/NOPB CAD Model

Description

The LMH6321MR/NOPB is a robust power operational amplifier designed by Texas Instruments to deliver high output current and voltage necessary for driving a wide range of loads. This versatile amplifier is capable of providing an impressive slew rate and has a wide bandwidth, making it ideal for applications requiring high-speed and high-power amplification.

Key Features:

  • High Output Current: Capable of delivering a continuous output current of up to 3A, with a peak output current of 6A, making it suitable for driving heavy loads.
  • Wide Supply Voltage Range: Operates from a supply voltage range of +/-5V to +/-15V, allowing for flexible usage in a variety of circuit configurations.
  • Thermal Shutdown Protection: Equipped with thermal shutdown circuitry that protects the device from overheating, ensuring reliability and longevity.
  • Fast Slew Rate: Features a fast slew rate of 2000 V/µs, which provides rapid response times for high-speed signal processing applications.
  • Wide Bandwidth: Offers a wide bandwidth of 9 MHz, which is beneficial for applications that require the amplification of high-frequency signals.

Applications:

The LMH6321MR/NOPB is ideal for a diverse range of applications, including but not limited to:

  • Motor control circuits
  • Audio amplification
  • Servo amplifiers
  • Actuator drives
  • Power supplies
  • Test and measurement equipment

Quality and Environmental Compliance:

The product comes in a thermally enhanced, surface-mount PowerPAD™ package and is part of Texas Instruments' commitment to environmental responsibility. It is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in a wide range of consumer and industrial markets.

Ordering Information:

The part number LMH6321MR/NOPB indicates the device is provided in a reel packaging, making it suitable for high-volume production environments. The 'NOPB' suffix denotes that the product is "Not Containing Lead, Halogen-Free and RoHS Compliant," ensuring adherence to current environmental standards for electronic components.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2112 $52.1120
24+ $4.2759 $102.6216
37+ $4.1423 $153.2651
50+ $4.0087 $200.4350
65+ $3.8750 $251.8750
87+ $3.4742 $302.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess