EN
  • EN
  • DE

MAX41460GUB+T

Part No MAX41460GUB+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description SUB-GHZ ISM ASK/FSK TRANSMITTER / RF Transmitter ASK, FSK, GFSK 300MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Frequency 300MHz ~ 960MHz
Applications General Purpose
Modulation or Protocol ASK, FSK, GFSK
Data Rate (Max) 200kbps
Power - Output 16dBm
Current - Transmitting 45mA
Data Interface SPI
Antenna Connector PCB, Surface Mount
Memory Size -
Features -
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX41460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355179-MAX41460GUB+T
Ultra Librarian 3D Model Ultra Librarian MAX41460GUB+T CAD Model

Description

Maxim Integrated MAX41460GUB+T: A High-Performance ASK/FSK Transmitter

The MAX41460GUB+T from Maxim Integrated is a versatile and efficient ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) transmitter designed for a wide range of wireless communication applications. This compact and high-performance integrated circuit (IC) is ideal for use in remote control systems, home automation, low-power telemetry, and security devices, among other applications.

Key Features:

  • Frequency Range: The MAX41460GUB+T operates in the sub-GHz frequency bands, supporting frequencies from 300MHz to 450MHz. This range makes it suitable for numerous regional standards and ensures compatibility with a variety of communication protocols.
  • Modulation Schemes: It supports both ASK and FSK modulation, providing flexibility in designing communication systems that require either simple on-off keying or more complex frequency modulation.
  • Output Power: The device offers programmable output power levels up to +13dBm, allowing it to accommodate different range requirements and comply with regulatory power constraints.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX41460GUB+T features a low current consumption profile, which is critical for battery-operated devices.
  • Adjustable Data Rates: The transmitter is capable of supporting data rates up to 100kbps, making it suitable for a variety of data transmission needs.

Design and Integration:

The MAX41460GUB+T comes in a small 10-pin µMAX package, which is highly advantageous for space-constrained applications. Its compact size, combined with minimal external component requirements, simplifies the design and reduces the overall bill of materials. The IC integrates a crystal oscillator and a phase-locked loop (PLL) synthesizer, which ensures accurate frequency generation and stability over a wide temperature range.

Application Flexibility:

With its wide operating voltage range from 1.8V to 3.6V, the MAX41460GUB+T is versatile enough to be used in various applications. Its robust design includes built-in temperature compensation and automatic antenna tuning, which contribute to reliable performance across different operating conditions.

Overall, the Maxim Integrated MAX41460GUB+T ASK/FSK transmitter is a highly integrated solution that offers excellent performance, flexibility, and ease of use for designers looking to add wireless capabilities to their products.

You May Also Be Interested in

Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess