EN
  • EN
  • DE

BCM56963B1KFSBG

Part No BCM56963B1KFSBG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description 1.8T: 48X25G + 6X100G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024413-BCM56963B1KFSBG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56963B1KFSBG CAD Model

Description

The BCM56963B1KFSBG is a high-performance switching fabric device from Broadcom, designed for use in advanced Ethernet switches and routers. It serves as a central component in building scalable and efficient network infrastructure, particularly in data center and enterprise environments.

Applications

  • Data center core switches
  • High-end enterprise routers
  • Service provider network equipment
  • Aggregation and spine switches
  • Cloud computing infrastructure

Features

  • High-bandwidth switching capacity, supporting multi-terabit performance.
  • Advanced Quality of Service (QoS) mechanisms for traffic prioritization.
  • Virtual Output Queue (VOQ) architecture to minimize congestion and latency.
  • Integrated buffer memory for handling bursty traffic and buffering packets.
  • Support for various Ethernet standards, including 10GbE, 40GbE, and 100GbE.
  • Energy-efficient design to reduce power consumption and operational costs.
  • Comprehensive management and monitoring features, including CLI and SNMP.
  • Advanced security features to protect against network threats and unauthorized access.

Benefits

  • Enables the construction of high-performance, scalable network solutions.
  • Improves network efficiency through advanced QoS and traffic management capabilities.
  • Reduces latency and enhances application performance for demanding workloads.
  • Lowers operational expenses through energy-efficient design and reduced power consumption.
  • Simplifies network management and troubleshooting with comprehensive monitoring tools.
  • Enhances network security and protects against unauthorized access and cyber threats.

Additional Details

The BCM56963B1KFSBG typically supports a wide array of protocols and standards, including VLANs, link aggregation, and various routing protocols like OSPF and BGP. It is designed to integrate seamlessly with other Broadcom chips and third-party components to create comprehensive networking solutions. The device is usually packaged in a BGA (Ball Grid Array) for surface mount assembly onto printed circuit boards.

Integrating the BCM56963B1KFSBG requires expertise in Ethernet switching, routing protocols, and network security. Proper thermal management is essential to ensure reliable and stable operation.

You May Also Be Interested in

Microchip Technology
IC USB 2.0-10/100 ETH CRTL 56QFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Lowest to $37.8359
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Intel
Ethernet-switch With 240 G Max Port Bandwidth
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full MII 48-LQFP (7x7)
Lowest to $8.1818
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Lowest to $5.4135
Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 48LQFP / Transceiver Full Ethernet 48-LQFP (7x7)
Lowest to $2.0785

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $636.3636 $636.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess