EN
  • EN
  • DE

MAX3885ECB+

Part No MAX3885ECB+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Part Status Obsolete (End Of Life)
Function Deserializer
Data Rate 2.488Gbps
Input Type PECL
Output Type LVDS
Number of Inputs 1
Number of Outputs 16
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Part Number Series MAX3885
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808971-MAX3885ECB+
Ultra Librarian 3D Model Ultra Librarian MAX3885ECB+ CAD Model

Description

The MAX3885ECB+ is a state-of-the-art, high-performance clock-data recovery (CDR) device designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to provide robust, precise clock and data recovery for serial digital data streams up to 2.488Gbps. It is an ideal choice for applications in the telecommunications and networking sectors, including SONET/SDH, Gigabit Ethernet, and Fiber Channel systems.

Key Features

  • Data Rate Flexibility: The MAX3885ECB+ supports a wide range of data rates, accommodating various industry standards, which makes it highly versatile for use in multiple applications.
  • Integrated VCO: With an integrated voltage-controlled oscillator (VCO), the device simplifies design complexity and reduces the need for external components.
  • Loss of Signal Detection: It includes a loss of signal (LOS) detection feature that alerts the system to a failure in the signal path, enhancing system reliability.
  • Programmable Loop Bandwidth: Users can program the loop bandwidth, allowing customization for specific applications and improving jitter performance.
  • Reference-Free Operation: The MAX3885ECB+ can operate without an external reference clock, which allows for reduced system cost and complexity.

Applications

  • SONET/SDH Equipment
  • Gigabit Ethernet Transceivers
  • Fiber Channel Systems
  • Backplane Data Communication

Technical Specifications

The MAX3885ECB+ comes in a compact 64-pin ECB package, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. The device also features a single 3.3V power supply, which reduces power consumption and eases power supply design.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX3885ECB+ is built with this commitment in mind, ensuring that it meets the stringent quality and reliability standards required by the telecommunications and data communications industries. Whether for upgrading existing infrastructure or developing new systems, the MAX3885ECB+ is a robust solution that offers longevity and performance.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess