Product Overview: DS90UB962WRTDRQ1 from Texas Instruments
The DS90UB962WRTDRQ1 is a state-of-the-art FPD-Link III deserializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial video applications. This powerful integrated circuit provides a robust and high-speed interface for video data transmission, making it an ideal solution for advanced driver-assistance systems (ADAS), infotainment, and rear-view camera systems.
Key Features
- High-Speed Data Transmission: The DS90UB962WRTDRQ1 supports high-speed data throughput, capable of handling up to 1.5 Gbps over a single coaxial cable or twisted-pair cable, ensuring the delivery of high-resolution video with minimal latency.
- Multi-Camera Support: With the ability to connect multiple cameras, this deserializer can aggregate video data streams from up to four cameras, simplifying the design and reducing system complexity in multi-camera applications.
- Adaptive Equalization: The device features adaptive equalization technology, which compensates for cable loss and optimizes signal integrity over long cable distances, enhancing the reliability of video transmission in challenging environments.
- Power Over Coax (PoC): The DS90UB962WRTDRQ1 supports Power Over Coax technology, allowing power to be supplied to remote cameras through the same cable as the video signal, reducing wiring requirements and simplifying installation.
- Automotive Grade Reliability: As an automotive-grade product, it is designed to operate in extreme temperature ranges and withstand the harsh conditions typical of automotive applications.
Technical Specifications
- Interface: FPD-Link III
- Supply Voltage: Ranges from 1.7V to 3.6V
- Operating Temperature: -40°C to +105°C (Automotive Grade)
- Package: Supplied in a compact 48-pin VQFN package
Overall, the DS90UB962WRTDRQ1 from Texas Instruments is an advanced deserializer solution that brings high-performance video connectivity to automotive and industrial systems. Its robust feature set and design flexibility make it a go-to choice for engineers looking to implement sophisticated video applications with confidence in the reliability and performance of their systems.