EN
  • EN
  • DE

MAX4842AEXT

Part No MAX4842AEXT
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP 4.7V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 073662-MAX4842AEXT
Ultra Librarian 3D Model Ultra Librarian MAX4842AEXT CAD Model

Description

The MAX4842AEXT from Maxim Integrated is a high-performance, low-power, overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and faults. This compact and efficient device is a crucial component for modern electronic systems that require reliable protection against overvoltage conditions without compromising on space or power consumption.

Key Features

  • Overvoltage Protection: The MAX4842AEXT provides robust protection for systems by automatically disconnecting the load when the input voltage exceeds the overvoltage threshold.
  • Low Quiescent Current: With a very low quiescent current, this device is ideal for battery-powered applications where power efficiency is critical.
  • Fast Response Time: The device reacts swiftly to overvoltage conditions, ensuring that sensitive components are protected from potential damage.
  • Adjustable Overvoltage Threshold: The overvoltage threshold can be finely tuned to match the specific requirements of the application, providing a customized level of protection.
  • Small Package Size: The compact SOT23-6 package makes it ideal for space-constrained applications.

Applications

The MAX4842AEXT is versatile and can be used in a variety of applications where voltage protection is necessary. Some common applications include:

  • Portable Electronic Devices
  • Notebook Computers
  • Cell Phones
  • PDAs and Handheld Devices
  • Set-Top Boxes

Technical Specifications

The device operates over a wide input voltage range and has several key technical specifications that make it suitable for a broad range of applications:

  • Input Voltage Range: 2.7V to 5.5V
  • Overvoltage Threshold Range: Adjustable via external resistors
  • Quiescent Current: Typically 1µA
  • Package: SOT23-6

In conclusion, the MAX4842AEXT from Maxim Integrated is a highly reliable and efficient solution for protecting sensitive electronics from overvoltage events. Its combination of fast response time, low power consumption, and compact size makes it an excellent choice for designers looking to enhance the safety and longevity of their products.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5558 $62.2320
95+ $1.2763 $121.2485
145+ $1.2370 $179.3650
195+ $1.1966 $233.3370
250+ $1.1573 $289.3250
335+ $1.0372 $347.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess