Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213371-MAX385ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX385ESE CAD Model

Description

The MAX385ESE from Maxim Integrated is a precision, quad, single-pole single-throw (SPST) analog switch that offers high performance in a small package. Designed to operate from a single +4.5V to +36V supply or from dual ±4.5V to ±20V supplies, this versatile component is ideal for a wide array of applications including industrial, communication, and instrumentation systems.

Key Features

  • Low On-Resistance: The MAX385ESE features low on-resistance (RON) of 100Ω max, which ensures minimal signal attenuation and power loss across the switch.
  • High Precision: With a match between channels of 2Ω max and flatness of 4Ω max over the specified signal range, the device provides excellent signal integrity.
  • Wide Operating Voltage Range: The flexibility of a wide operating voltage range allows for use in various circuit configurations and ensures compatibility with a broad spectrum of signal levels.
  • Low Power Consumption: The component is designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • TTL/CMOS-Compatible Control Inputs: Control inputs are compatible with TTL and CMOS levels, allowing for easy integration with digital controllers and logic circuits.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection guards the device against damage from static electricity, enhancing its reliability and longevity.

Applications

  • Sample-and-Hold Circuits
  • Test Equipment
  • Audio Signal Routing
  • Battery-Powered Systems
  • Communication Systems

The MAX385ESE is available in a 16-pin narrow SO package, which is suitable for space-constrained applications. Its robust design ensures a wide temperature range of operation, from -40°C to +85°C, accommodating various environmental conditions.

With its combination of precision, low power, and high reliability, the MAX385ESE from Maxim Integrated is an excellent choice for designers looking for a high-quality analog switch to incorporate into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 16:1 500OHM 28CDIP / 1 Circuit IC Switch 16:1 500Ohm 28-CDIP
Need more? Email Us
ECAD model for MUX16AT/883C
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5910
ECAD model for MC74LVX4051DT
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $15.8678
ECAD model for MUX36S16IPWR
Texas Instruments
IC SWITCH SP4T X 2 170OHM 16SOIC / 2 Circuit IC Switch 4:1 170Ohm 16-SOIC
Lowest to $3.3769
ECAD model for MUX509IDR
ON Semiconductor
IC MUX/DEMUX 16X1 24SOIC / Circuit IC Switch 24-SOIC
Lowest to $1.5569
ECAD model for MC14067BDWR2
Maxim Integrated
IC MUX 8:1 160OHM 16TSSOP
Lowest to $9.7794
ECAD model for DG1208EUE+
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $29.3374
ECAD model for ADG726BCP
Vishay
IC SWITCH SPDTX3 78OHM 16MINIQFN
Need more? Email Us
ECAD model for DG4053EEN-T1-GE4
Texas Instruments
IC SWITCH SPDT X 4 4.5OHM 16UQFN / 4 Circuit IC Switch 2:1 4.5Ohm 16-UQFN (2.6x1.8)
Lowest to $0.7310
ECAD model for TMUX1574RSVR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1448 $84.2896
3+ $34.5804 $103.7412
5+ $33.4997 $167.4985
7+ $32.4191 $226.9337
8+ $31.3385 $250.7080
11+ $28.0966 $309.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention