EN
  • EN
  • DE

DG1208EUE+

Part No DG1208EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 160OHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Switch Circuit -
Number of Circuits 1
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 30Ohm
Voltage - Supply, Single (V+) 10V ~ 20V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 400ns, 400ns
-3db Bandwidth 200MHz
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 15pF, 10pF
Current - Leakage (IS(off)) (Max) 30µA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DG1208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370852-DG1208EUE+
Ultra Librarian 3D Model Ultra Librarian DG1208EUE+ CAD Model

Description

The DG1208EUE+ from Maxim Integrated is an advanced analog multiplexer that combines high performance with precision to deliver unparalleled signal routing for your electronic designs. This component is part of Maxim's renowned portfolio of signal chain solutions, providing a reliable and efficient means to direct analog signals in a wide range of applications, from data acquisition systems to medical equipment.

Key Features

  • Low On-Resistance: The DG1208EUE+ boasts a low on-resistance (Typically < 100 ohms), ensuring minimal signal loss and distortion when routing signals through the multiplexer.
  • Single 8-Channel Configuration: This multiplexer is designed with a single 8-channel configuration, offering the flexibility to manage multiple signal paths efficiently within a single device.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating both single (+10.8V to +16.5V) and dual (±4.5V to ±8V) power supplies, making it versatile for various circuit designs.
  • Low Crosstalk and Off-Isolation: The device is engineered to minimize crosstalk and off-isolation, which is critical for maintaining signal integrity in sensitive applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is included, safeguarding the device against the damaging effects of static electricity.
  • Extended Temperature Range: The DG1208EUE+ is designed to operate over an extended industrial temperature range, from -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Applications

The DG1208EUE+ is ideally suited for a variety of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Medical Diagnostic Equipment
  • Audio and Video Switching
  • Automatic Test Equipment (ATE)

Maxim Integrated's commitment to quality and performance is evident in the DG1208EUE+. It is the perfect choice for designers who require a reliable and high-performing analog multiplexer to enhance their electronic systems. The DG1208EUE+ is available in a compact TSSOP-16 package, providing a space-efficient solution without compromising on functionality.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7316 $52.3896
14+ $7.1644 $100.3016
22+ $6.9406 $152.6932
30+ $6.7167 $201.5010
39+ $6.4928 $253.2192
52+ $5.8211 $302.6972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess