EN
  • EN
  • DE

KSZ8091RNACA-TR

Part No KSZ8091RNACA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24QFN  /  1/1 Transceiver Full Ethernet 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number KSZ8091
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 576-4836-6,1611-KSZ8091RNACA-DKR,1611-KSZ8091RNACA-CTINACTIVE,1611-KSZ8091RNACA-CT,1611-KSZ8091RNACA-CT-ND,576-4836-2,KSZ8091RNACA TR,1611-KSZ8091RNACA-DKR-ND,576-4836-1,1611-KSZ8091RNACA-DKRINACTIVE
Standard Package 1,000
Win Source Part Number 1020121-KSZ8091RNACA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8091RNACA-TR CAD Model

Description

Product Overview: Microchip Technology's KSZ8091RNACA-TR Ethernet Transceiver

The KSZ8091RNACA-TR from Microchip Technology is a highly integrated Ethernet transceiver that provides a robust solution for 10Base-T/100Base-TX physical layer applications. Designed with flexibility and simplicity in mind, this device is ideal for a variety of network-enabled devices and Internet of Things (IoT) applications.

Key Features

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): Integrates all the necessary components for Ethernet physical layer functions into one compact chip, saving space and reducing complexity.
  • Reduced Power Operation: Features the ability to operate on lower power, making it suitable for power-sensitive applications.
  • RMII Interface: Supports Reduced Media Independent Interface (RMII) for easy connection to MAC controllers in embedded systems.
  • LinkMD® Cable Diagnostic: Equipped with Microchip's LinkMD® technology, the KSZ8091RNACA-TR can diagnose and report cable faults and network performance issues.
  • Auto-Negotiation: Enables automatic determination of the maximum data rate and duplex operation, ensuring optimal link configuration.
  • Energy Efficient: Incorporates energy-efficient features that reduce power consumption during periods of low data activity.
  • Robust ESD Protection: Offers enhanced Electrostatic Discharge (ESD) protection for increased reliability in harsh environments.

Applications

The KSZ8091RNACA-TR is versatile and can be used in a multitude of applications, including:

  • IoT devices
  • Network printers and servers
  • Networked home entertainment systems
  • Industrial control systems
  • Automotive infotainment and diagnostics
  • Smart home devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the KSZ8091RNACA-TR is no exception. It is manufactured to the highest standards to ensure stable performance and longevity, even in demanding conditions. The product is available in a compact 32-pin QFN package and is RoHS compliant, making it an environmentally friendly choice for modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7935 $59.3805
7+ $16.2408 $113.6856
10+ $15.7333 $157.3330
14+ $15.2257 $213.1598
17+ $14.7182 $250.2094
23+ $13.1957 $303.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess