EN
  • EN
  • DE

TMUX1574RSVR

Part No TMUX1574RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 4 4.5OHM 16UQFN / 4 Circuit IC Switch 2:1 4.5Ohm 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 70mOhm
Switch Time (Ton, Toff) (Max) 35µs, 95ns
-3db Bandwidth 2GHz
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 3.5pF, 3.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number TMUX1574
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852351-TMUX1574RSVR
Ultra Librarian 3D Model Ultra Librarian TMUX1574RSVR CAD Model

Description

The TMUX1574RSVR is a cutting-edge, precision analog multiplexer from Texas Instruments, designed to cater to a wide range of applications including test equipment, data acquisition systems, and battery-powered instruments. This high-performance component is part of Texas Instrument's renowned portfolio of switch and multiplexer devices, known for their reliability and versatility in various electronic designs.

Key Features

  • Multiple Channels: The TMUX1574RSVR features four differential channels, enabling it to route multiple signal types efficiently within a circuit without the need for additional components.
  • Low On-Resistance: With an ultra-low on-resistance, this multiplexer ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • Wide Operating Voltage Range: It operates across a broad voltage range, accommodating various power supply levels suitable for both industrial and consumer products.
  • Low Crosstalk and Off-Isolation: The device is engineered to minimize interference between channels, ensuring signal integrity is maintained throughout operation.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the TMUX1574RSVR, safeguarding the device against unexpected voltage spikes.

Applications

The versatility of the TMUX1574RSVR makes it a prime choice for a plethora of applications. It is particularly suited for:

  • Data acquisition systems
  • Signal routing
  • Audio and video switching
  • Medical equipment
  • Communication systems

Technical Specifications

The TMUX1574RSVR boasts impressive technical specifications that underscore its performance capabilities:

  • Supply Voltage Range: 4.5 V to 20 V, ±2.25 V to ±10 V
  • On-Resistance: Typically 5 Ω
  • On-Resistance Match Between Channels: <0.5 Ω
  • Off-Isolation: -75 dB at 1 MHz
  • Switching Speed: Turn-on and Turn-off times of 30 ns and 20 ns, respectively
  • Operating Temperature Range: -40°C to +125°C

With its robust design and comprehensive feature set, the TMUX1574RSVR from Texas Instruments stands out as a premier choice for designers seeking a high-quality multiplexer solution.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7078 $53.0850
175+ $0.5807 $101.6225
270+ $0.5626 $151.9020
370+ $0.5444 $201.4280
480+ $0.5263 $252.6240
640+ $0.4719 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess