EN
  • EN
  • DE

MUX509IDR

Part No MUX509IDR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 170OHM 16SOIC / 2 Circuit IC Switch 4:1 170Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 170Ohm
Channel-to-Channel Matching (ΔRon) 2.4Ohm
Voltage - Supply, Single (V+) 10V ~ 36V
Voltage - Supply, Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Max) 136ns, 75ns
Charge Injection 0.3pC
Channel Capacitance (CS(off), CD(off)) 2.4pF, 4.3pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -96dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MUX509
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848755-MUX509IDR
Ultra Librarian 3D Model Ultra Librarian MUX509IDR CAD Model

Description

The MUX509IDR is a state-of-the-art analog multiplexer from Texas Instruments, designed for exceptional performance in a wide range of applications. This precision device is part of TI's portfolio of high-quality integrated circuits, offering a blend of reliability, flexibility, and efficiency.

Key Features

  • Channels: The MUX509IDR boasts a single 8:1 multiplexer, allowing for the selection of one of eight inputs to be passed to the output. This versatility makes it suitable for various data acquisition systems and multiplexing applications.
  • Low On-Resistance: With a low on-resistance of typically 70 ohms, the MUX509IDR ensures minimal signal attenuation, providing high-fidelity signal switching.
  • Low Charge Injection: The device features exceptionally low charge injection, which minimizes distortion and preserves the integrity of the analog signal during switching operations.
  • Supply Range: It operates over a broad supply range of ±4.5V to ±18V, or a single supply of +9V to +36V, accommodating a variety of use cases and power environments.
  • Low Leakage Current: The MUX509IDR is designed with low leakage currents to prevent signal loss and ensure accurate data acquisition.
  • Break-Before-Make Switching: This feature guarantees that no two channels are connected simultaneously, preventing signal overlap and ensuring clean, uninterrupted signal paths.

Applications

The MUX509IDR is ideal for multiple applications, including:

  • Data acquisition systems
  • Test equipment
  • Audio and video signal routing
  • Process control systems
  • Medical instrumentation
  • Avionics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the MUX509IDR is no exception. It is built to meet the rigorous standards of industrial and commercial applications, ensuring long-term reliability and performance. With its robust design and advanced technical specifications, the MUX509IDR from Texas Instruments is the go-to solution for designers looking for a high-performance analog multiplexer.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2874 $52.5984
38+ $2.6974 $102.5012
58+ $2.6131 $151.5598
80+ $2.5288 $202.3040
103+ $2.4445 $251.7835
137+ $2.1916 $300.2492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess